Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.86
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | TDFN |
No. of Pins | 8Pins |
Output Current | 1.5A |
Output Voltage Min | 600mV |
Output Voltage Max | 5.5V |
Switching Frequency | 2MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
1.5A Low Quiescent Current High Efficien | RS |
Regulator Output Type:Adjustable | Newark Electronics |
ISL80019A Series 5.5 V 1.5 A 2.3 MHz Synchronous Buck Regulator - TDFN-8 | Future Electronics |
Conv DC-DC Single Step Down 2.7V to 5.5V 8-Pin TDFN EP T/R | Avnet America |
DC/DC CONV, SYNC BUCK, 2MHZ, TDFN-8 | Farnell |
Where can I find additional details, specifications and documents for a ISL80019AIRZ-T?
Additional datasheets, footprints and schematics for ISL80019AIRZ-T are listed on our Part Details page. You can also find images and similar parts to ISL80019AIRZ-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL80019AIRZ-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL80019AIRZ-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL80019AIRZ-T fall under?
The ISL80019AIRZ-T is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to ISL80019AIRZ-T when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL80019AIRZ-T you can contact the distributor directly for product support, shipping queries etc.
Is the ISL80019AIRZ-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISL80019AIRZ-T have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for ISL80019AIRZ-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL80019AIRZ-T often in real-time on the comparison pages.
What if I can't find stock of ISL80019AIRZ-T?
You can fill out our help required form which you can use to request a quote for ISL80019AIRZ-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.