DC / DC Fixed Switching Regulators
Parts from DC / DC Fixed Switching Regulators Category
DC/DC CONV, BUCK-BOOST, 0.8A, TQFN-12; Topology:Buck-Boost; Input Voltage Min:1.8V; Input Voltage Max:5.5V; DC / DC Converter IC Case:TQFN; No. of Pins:12Pins; Output Current:800mA; Output Voltage Nom.:3.3V; Switching Frequency:-; RoHS Compliant: Yes
DC/DC CONV, SYNC BUCK, 1.2MHZ, SOT-23-6; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:5.5V; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:400mA; Output Voltage Nom.:3.3V; RoHS Compliant: Yes
DC/DC CONV, SYNC BUCK, 2.2MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:36V; No. of Pins:17Pins; Output Current:4A; Switching Frequency:2.2MHz; Operating Temperature Max:125°C RoHS Compliant: Yes
DC/DC CONV, SYNC BUCK, 2.2MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:36V; No. of Pins:17Pins; Output Current:6A; Switching Frequency:2.2MHz; Operating Temperature Max:125°C RoHS Compliant: Yes
DC/DC CONV, SYNC BUCK, 2.2MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:3.5V; Input Voltage Max:36V; No. of Pins:17Pins; Output Current:8A; Switching Frequency:2.2MHz; Operating Temperature Max:125°C RoHS Compliant: Yes
DC/DC CONV, BUCK, SOT-23-6; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:24V; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:125mA; Output Voltage Nom.:3.3V; Switching Frequency:-; RoHS Compliant: Yes
SYNCHRONOUS BUCK REGULATOR, TSOT-5, FULL REEL; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; DC / DC Converter IC Case:TSOT; No. of Pins:5Pins; Output Current:500mA; Switching Frequency:2.8MHzRoHS Compliant: Yes
DC-DC CONVERTER, FULL REEL; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:6V; DC / DC Converter IC Case:µTDFN; No. of Pins:6Pins; Output Current:500mA; Switching Frequency:4.3MHz; Product Range:- RoHS Compliant: Yes
DC/DC CONV, BUCK, 150KHZ, SOIC-8; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:60V; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:500mA; Switching Frequency:150kHz; Product Range:-; MSL:- RoHS Compliant: Yes
DC/DC CONV, BUCK, 260KHZ, TO-263-7; Topology:Buck (Step Down); Input Voltage Min:8V; Input Voltage Max:40V; DC / DC Converter IC Case:TO-263 (D2PAK); No. of Pins:7Pins; Output Current:5A; Switching Frequency:260kHz; Product Range:- RoHS Compliant: Yes
Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; DC / DC Converter IC Case:QFN; No. of Pins:20Pins; Output Current:6A; Switching Frequency:1MHz; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes
DC/DC CONV, SYNC BUCK-BOOST, 85DEG C; Topology:Synchronous Buck-Boost; Input Voltage Min:2.7V; Input Voltage Max:5.5V; DC / DC Converter IC Case:WLCSP; No. of Pins:12Pins; Output Current:1A; Output Voltage Nom.:3.3V; Switching RoHS Compliant: Yes
2A NON-SYNC STEP DOWN DC-DC CONVERTER; Topology:Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:20V; DC / DC Converter IC Case:NSOIC; No. of Pins:8Pins; Output Current:2A; Output Voltage Nom.:3.3V; Switching RoHS Compliant: Yes
DC/DC CONV, SYNC BUCK, 2MHZ, 150DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:38V; DC / DC Converter IC Case:HTSSOP; No. of Pins:16Pins; Output Current:1.5A; Switching Frequency:2MHz RoHS Compliant: Yes
DC-DC CONVERTER, 1.725MHz, MLPQ-12, FULL REEL; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.9V; Input Voltage Max:5.5V; DC / DC Converter IC Case:MLPQ; No. of Pins:16Pins; Output Current:4A; Switching Frequency:1.725MHzRoHS Compliant: Yes
DC-DC CONVERTER, 1.725MHz, MLPQ-12; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.9V; Input Voltage Max:5.5V; DC / DC Converter IC Case:MLPQ; No. of Pins:16Pins; Output Current:4A; Switching Frequency:1.75MHz; MSL:- RoHS Compliant: Yes
DC-DC CONVERTER, 1.725MHz, MLPQ-12; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.9V; Input Voltage Max:5.5V; DC / DC Converter IC Case:MLPQ; No. of Pins:16Pins; Output Current:4A; Switching Frequency:1.75MHz RoHS Compliant: Yes
DC-DC CONVERTER, 1.725MHz, MLPQ-12; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.9V; Input Voltage Max:5.5V; DC / DC Converter IC Case:MLPQ; No. of Pins:16Pins; Output Current:4A; Switching Frequency:1.75MHz RoHS Compliant: Yes
DC-DC CONVERTER, 1.725MHz, MLPQ-12; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.9V; Input Voltage Max:5.5V; DC / DC Converter IC Case:MLPQ; No. of Pins:16Pins; Output Current:4A; Switching Frequency:1.75MHz; MSL:- RoHS Compliant: Yes
DC-DC CONVERTER, 1.725MHz, MLPQ-12; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.9V; Input Voltage Max:5.5V; DC / DC Converter IC Case:MLPQ; No. of Pins:16Pins; Output Current:4A; Switching Frequency:1.75MHz RoHS Compliant: Yes