Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 2.9V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | MLPQ |
No. of Pins | 12Pins |
Output Current | 4A |
RoHS Compliant | Yes |
Ic, Dc-Dc Conv, 1.725Mhz, Mlpq-12 | Newark Electronics |
VOLTAGE REGULATOR | Richardson RFPD |
Conv DC-DC Single Step Down 2.9V 5.5V 16-Pin MLPQ-UT T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a SC185EULTRT?
Additional datasheets, footprints and schematics for SC185EULTRT are listed on our Part Details page. You can also find images and similar parts to SC185EULTRT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SC185EULTRT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC185EULTRT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SC185EULTRT fall under?
The SC185EULTRT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > DC / DC Adjustable Switching Regulators.
Can I view similar or alternative parts?
You can view similar parts to SC185EULTRT when available in the DC / DC Adjustable Switching Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SC185EULTRT you can contact the distributor directly for product support, shipping queries etc.
Is the SC185EULTRT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SC185EULTRT have stock available?
Authorised distributors including Newark Electronics, Richardson RFPD and Avnet Silica have stock available or on a lead time for SC185EULTRT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SC185EULTRT often in real-time on the comparison pages.
What if I can't find stock of SC185EULTRT?
You can fill out our help required form which you can use to request a quote for SC185EULTRT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.