SC185QULTRT Power Management ICs - PMIC by Semtech Corporation

IC, DC-DC CONV, 1.725MHz, MLPQ-12

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.20

Distributor Stock
Logo for Newark
Newark
from US$1.20
No stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Topology Synchronous Buck (Step Down)
Input Voltage Min 2.9V
Input Voltage Max 5.5V
No. of Outputs 1Outputs
DC / DC Converter IC Case MLPQ
No. of Pins 12Pins
Output Current 4A
RoHS Compliant Yes

Alternative Descriptions

Ic, Dc-Dc Conv, 1.725Mhz, Mlpq-12 | Newark Electronics
VOLTAGE REGULATOR | Richardson RFPD
Conv DC-DC Single Step Down 2.9V to 5.5V 16-Pin MLPQ-UT EP T/R | Avnet Silica


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SC185QULTRT?

Additional datasheets, footprints and schematics for SC185QULTRT are listed on our Part Details page. You can also find images and similar parts to SC185QULTRT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SC185QULTRT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC185QULTRT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SC185QULTRT fall under?

The SC185QULTRT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > DC / DC Adjustable Switching Regulators.

Can I view similar or alternative parts?

You can view similar parts to SC185QULTRT when available in the DC / DC Adjustable Switching Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SC185QULTRT you can contact the distributor directly for product support, shipping queries etc.

Is the SC185QULTRT RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SC185QULTRT have stock available?

Authorised distributors including Newark Electronics, Richardson RFPD and Avnet Silica have stock available or on a lead time for SC185QULTRT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SC185QULTRT often in real-time on the comparison pages.

What if I can't find stock of SC185QULTRT?

You can fill out our help required form which you can use to request a quote for SC185QULTRT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay