ISL9104AIRUCZ-T7A Semiconductors - ICs by Renesas Electronics

DC/DC CONV SYNC BUCK 4.3MH UTDFN-6

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.86

Distributor Stock
Logo for Farnell
Farnell
from US$1.56
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.86
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.97
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Topology Synchronous Buck (Step Down)
Input Voltage Min 2.7V
Input Voltage Max 6V
DC / DC Converter IC Case µTDFN
No. of Pins 6Pins
Output Current 500mA
Output Voltage Nom. 1.8V
Switching Frequency 4.3MHz
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant To Be Advised
MSL MSL 1 - Unlimited
SVHC No SVHC (07-Jul-2017)
Operating Temperature Min -40°C

Alternative Descriptions

Dc-Dc Converter, Full Reel | Newark Electronics
Conv DC-DC Single Step Down 2.7V to 6V 6-Pin UTDFN T/R | Avnet America
DC/DC CONV, SYNC BUCK, 4.3MH, UTDFN-6 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ISL9104AIRUCZ-T7A?

Additional datasheets, footprints and schematics for ISL9104AIRUCZ-T7A are listed on our Part Details page. You can also find images and similar parts to ISL9104AIRUCZ-T7A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ISL9104AIRUCZ-T7A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL9104AIRUCZ-T7A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ISL9104AIRUCZ-T7A fall under?

The ISL9104AIRUCZ-T7A is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to ISL9104AIRUCZ-T7A when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ISL9104AIRUCZ-T7A you can contact the distributor directly for product support, shipping queries etc.

Is the ISL9104AIRUCZ-T7A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ISL9104AIRUCZ-T7A have stock available?

Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Silica have stock available or on a lead time for ISL9104AIRUCZ-T7A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ISL9104AIRUCZ-T7A often in real-time on the comparison pages.

What if I can't find stock of ISL9104AIRUCZ-T7A?

You can fill out our help required form which you can use to request a quote for ISL9104AIRUCZ-T7A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay