SC185LULTRT Power Management ICs - PMIC by Semtech Corporation

DC-DC CONVERTER, 1.725MHz, MLPQ-12

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.97

Distributor Stock
Logo for Newark
Newark
from US$2.97
No stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Specifications

Topology Synchronous Buck (Step Down)
Input Voltage Min 2.9V
Input Voltage Max 5.5V
DC / DC Converter IC Case MLPQ
No. of Pins 16Pins
Output Current 4A
Switching Frequency 1.75MHz
RoHS Compliant Yes

Alternative Descriptions

Dc-Dc Converter, 1.725Mhz, Mlpq-12 | Newark Electronics
VOLTAGE REGULATOR | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SC185LULTRT?

Additional datasheets, footprints and schematics for SC185LULTRT are listed on our Part Details page. You can also find images and similar parts to SC185LULTRT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SC185LULTRT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC185LULTRT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SC185LULTRT fall under?

The SC185LULTRT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > DC / DC Fixed Switching Regulators.

Can I view similar or alternative parts?

You can view similar parts to SC185LULTRT when available in the DC / DC Fixed Switching Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SC185LULTRT you can contact the distributor directly for product support, shipping queries etc.

Is the SC185LULTRT RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SC185LULTRT have stock available?

Authorised distributors including Newark Electronics and Richardson RFPD have stock available or on a lead time for SC185LULTRT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SC185LULTRT often in real-time on the comparison pages.

What if I can't find stock of SC185LULTRT?

You can fill out our help required form which you can use to request a quote for SC185LULTRT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay