Status: | Active |
---|---|
Series: | A6986F |
RoHS: | Compliant |
AEC-Q100 qualified |
1.5 A DC output current |
4 V to 38 V operating input voltage |
Low consumption mode or low noise mode |
30 μA IQat light-load (LCM VOUT = 3.3 V) |
8 μA IQ-SHTDWN |
Adjustable fSW (250 kHz - 2 MHz) |
Fixed output voltage (3.3 V and 5 V) or adjustable from 0.85 V to VIN |
Embedded output voltage supervisor |
Synchronization |
Adjustable soft-start time |
Internal current limiting |
Overvoltage protection |
Output voltage sequencing |
Peak current mode architecture |
RDSON HS = 180 mΩ, RDSON LS = 150 mΩ |
Thermal shutdown |
Product Specifications |
---|
DS10988 Automotive 38 V, 1.5 A synchronous step-down switching regulator with 30 μA quiescent current |
Technical Notes & Articles |
---|
TN1224 Mounting instructions for SMD (surface mounting device) packages |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Dc/Dc Conv, Sync Buck, 2Mhz, 150Deg C | Newark Electronics |
Conv DC-DC Single Step Down4V to 38V 16-Pin HTSSOP T/R | Avnet America |
DC/DC CONV, SYNC BUCK, 2MHZ, 150DEG C | Farnell |
Where can I find additional details, specifications and documents for a A6986F3V3TR?
Additional datasheets, footprints and schematics for A6986F3V3TR are listed on our Part Details page. You can also find images and similar parts to A6986F3V3TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A6986F3V3TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A6986F3V3TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A6986F3V3TR fall under?
The A6986F3V3TR is listed under Power Management > DC-DC Switching Converters > Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to A6986F3V3TR when available in the Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A6986F3V3TR you can contact the distributor directly for product support, shipping queries etc.
Is the A6986F3V3TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for A6986F3V3TR have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and EBV Elektronik have stock available or on a lead time for A6986F3V3TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A6986F3V3TR often in real-time on the comparison pages.
What if I can't find stock of A6986F3V3TR?
You can fill out our help required form which you can use to request a quote for A6986F3V3TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.