Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | QFN |
No. of Pins | 20Pins |
Output Current | 6A |
Output Voltage Nom. | 3.3V |
Switching Frequency | 1MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | 3.3V |
Primary Input Voltage | 5.5V |
Topology:Synchronous Buck (Step Down) | Newark Electronics |
Conv DC-DC Single Step Down 2.7V to 5.5V 20-Pin QFN EP | Avnet America |
BUCK, SYNCH, 5.5VIN, 6A, 3.3V, 20QFN | Farnell |
Where can I find additional details, specifications and documents for a ISL8016IR33Z?
Additional datasheets, footprints and schematics for ISL8016IR33Z are listed on our Part Details page. You can also find images and similar parts to ISL8016IR33Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL8016IR33Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL8016IR33Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL8016IR33Z fall under?
The ISL8016IR33Z is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to ISL8016IR33Z when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL8016IR33Z you can contact the distributor directly for product support, shipping queries etc.
Is the ISL8016IR33Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISL8016IR33Z have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Silica have stock available or on a lead time for ISL8016IR33Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL8016IR33Z often in real-time on the comparison pages.
What if I can't find stock of ISL8016IR33Z?
You can fill out our help required form which you can use to request a quote for ISL8016IR33Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.