MAX20004AFOC/VY+ by Analog Devices

36V, 220kHz to 2.2MHz, 4A/6A/8A Fully Integrated Automotive Step-Down Converters


The MAX20004/MAX20006/MAX20008 are small, synchronous, automotive buck converter devices with integrated high-side and low-side MOSFETs. The device family can deliver up to 8A with input voltages from 3.5V to 36V, while using only 25µA quiescent current at no load. Voltage quality can be monitored by observing the active-low RESET signal. The devices can operate in dropout by running at 98% duty cycle, making them ideal for automotive applications. The devices offer fixed output voltages of 5V and 3.3V, along with the ability to program the output voltage between 1V and 10V. Frequency is resistor programmable from 220kHz to 2.2MHz. The devices offer a forced fixed-frequency PWM mode (FPWM) and skip mode with ultra-low quiescent current. The devices can be factory programmed to enable spread-spectrum switching to reduce EMI. The MAX20004/MAX20006/MAX20008 are available in a small, 3.5mm x 3.75mm, 17-pin FC2QFN package and use very few external components.

Where to Buy

Prices starting from US$2.19

Distributor Stock
Logo for Farnell
Farnell
from US$2.52
664
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$2.19
8,644
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.17
664
in stock
Buy Now
Logo for element14
element14
from US$2.56
664
in stock
Buy Now

Features

Multiple Functions for Small Size Operating VIN Range of 3.5V to 36V 25µA Quiescent Current in Skip Mode Synchronous DC-DC Converter with Integrated FETs 220kHz to 2.2MHz Adjustable Frequency Fixed 5ms Internal Soft-Start Programmable 1V to 10V Output, or 3.3V and 5.0V Fixed-Output Options Available 98% Duty-Cycle Operation with Low Dropout Active-Low RESET output
Operating VIN Range of 3.5V to 36V
25µA Quiescent Current in Skip Mode
Synchronous DC-DC Converter with Integrated FETs
220kHz to 2.2MHz Adjustable Frequency
Fixed 5ms Internal Soft-Start
Programmable 1V to 10V Output, or 3.3V and 5.0V Fixed-Output Options Available
98% Duty-Cycle Operation with Low Dropout
Active-Low RESET output
High Precision ±2% Output-Voltage Accuracy Good Load-Transient Performance
±2% Output-Voltage Accuracy
Good Load-Transient Performance
Robust for the Automotive Environment Current-Mode, Forced-PWM and Skip Operation Overtemperature and Short-Circuit Protection 3.5mm x 3.75mm 17-Pin FC2QFN -40°C to +125°C Operating Temperature Range 40V Load-Dump Tolerant AEC-Q100 Qualified
Current-Mode, Forced-PWM and Skip Operation
Overtemperature and Short-Circuit Protection
3.5mm x 3.75mm 17-Pin FC2QFN
-40°C to +125°C Operating Temperature Range
40V Load-Dump Tolerant
AEC-Q100 Qualified

Specifications

VIN (V) (min) 3.5
VIN (V) (max) 40
VOUT1 (V) (min) 1
VOUT1 (V) (max) 10
IOUT1 (A) (max) 4
Switch Type Internal
Preset VOUT (V) 5
Output Adjust. Method PresetResistor
Synchronous Switching? Yes
Power Good Signal Yes
# DC-DC Outputs 1
Switching Frequency (kHz) 2202100
Design Tools EE-Sim
Package/Pins FC2QFN/17
BudgetaryPrice (See Notes) 2.05


MAX20004AFOC/VY+ Power Management ICs - PMIC by Analog Devices

DC/DC CONV, SYNC BUCK, 2.2MHZ, 125DEG C

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Topology Synchronous Buck (Step Down)
Input Voltage Min 3.5V
Input Voltage Max 36V
No. of Pins 17Pins
Output Current 4A
Switching Frequency 2.2MHz
Operating Temperature Max 125°C
RoHS Compliant Yes

Alternative Descriptions

36V, 220kHz to 2.2MHz, 4A/6A/8 | Analog Devices
Dc/Dc Conv, Sync Buck, 2.2Mhz, 125Deg C | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX20004AFOC/VY+ ?

Additional datasheets, footprints and schematics for MAX20004AFOC/VY+ are listed on our Part Details page. You can also find images and similar parts to MAX20004AFOC/VY+ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX20004AFOC/VY+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX20004AFOC/VY+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX20004AFOC/VY+ you can contact the distributor directly for product support, shipping queries etc.

Is the MAX20004AFOC/VY+ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX20004AFOC/VY+ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX20004AFOC/VY+ .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX20004AFOC/VY+ often in real-time on the comparison pages.

What if I can't find stock of MAX20004AFOC/VY+ ?

You can fill out our help required form which you can use to request a quote for MAX20004AFOC/VY+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay