LM5002MAX/NOPB Semiconductors - ICs by Texas Instruments

DC/DC CONV BOOST/FLYBACK/SEPIC SOIC-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM5002 high voltage switch mode regulator features all of the functions necessary to implement efficient high voltage boost, flyback, SEPIC and forward converters, using few external components. This easy to use regulator integrates a 75-V N-Channel MOSFET with a 0.5-A peak current limit. Current mode control provides inherently simple loop compensation and line-voltage feed-forward for superior rejection of input transients. The switching frequency is set with a single resistor and is programmable up to 1.5 MHz. The oscillator can also be synchronized to an external clock. Additional protection features include: current limit, thermal shutdown, undervoltage lockout and remote shutdown capability. The device is available in both 8-pin SOIC and 8-pin WSON packages. To create a custom regulator design, use the LM5005 with WEBENCH® Power Designer.

Where to Buy

Prices starting from US$1.54

Distributor Stock
Logo for Farnell
Farnell
from US$3.51
615
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.54
5,095
in stock
Buy Now
Logo for element14
element14
from US$4.03
615
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.83
-
Buy Now

Specifications

Topology Boost Flyback SEPIC
Input Voltage Min 3.1V
Input Voltage Max 75V
No. of Outputs 1Outputs
DC / DC Converter IC Case SOIC
No. of Pins 8Pins
Output Current 500mA
Output Voltage Min 1.26V
Output Voltage Max 75V
Switching Frequency 1.5MHz
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

3.1-75V Wide Vin, 0.5A Current Mode Boost, Flyback, Sepic Converter | Texas Instruments
Dc/Dc Conv, Boost/Flyback/Sepic, Soic-8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM5002MAX/NOPB?

Additional datasheets, footprints and schematics for LM5002MAX/NOPB are listed on our Part Details page. You can also find images and similar parts to LM5002MAX/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM5002MAX/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5002MAX/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM5002MAX/NOPB fall under?

The LM5002MAX/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM5002MAX/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM5002MAX/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM5002MAX/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM5002MAX/NOPB have stock available?

Authorised distributors including Texas Instruments, element14, Farnell and Newark Electronics have stock available or on a lead time for LM5002MAX/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM5002MAX/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM5002MAX/NOPB?

You can fill out our help required form which you can use to request a quote for LM5002MAX/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay