Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Boost (Step Up) |
---|---|
Input Voltage Min | 900mV |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOT-23 |
No. of Pins | 6Pins |
Output Current | 600mA |
Output Voltage Min | 1.8V |
Output Voltage Max | 5.5V |
Switching Frequency | 1.2MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | 5.5V |
Primary Input Voltage | 5.5V |
Adjustable, 600-mA switch, 1200-kHz boost converter in ThinSOT-23 with forced PWM mode | Texas Instruments |
Boost, 5.5Vin, 0.6A, 1.2Mhz, 6Tsot23 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS61071DDCR .?
Additional datasheets, footprints and schematics for TPS61071DDCR . are listed on our Part Details page. You can also find images and similar parts to TPS61071DDCR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS61071DDCR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS61071DDCR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS61071DDCR . fall under?
The TPS61071DDCR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS61071DDCR . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS61071DDCR . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS61071DDCR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS61071DDCR . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS61071DDCR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS61071DDCR . often in real-time on the comparison pages.
What if I can't find stock of TPS61071DDCR .?
You can fill out our help required form which you can use to request a quote for TPS61071DDCR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.