Status: | Unknown |
---|---|
Series: | TinySwitch-III Family |
RoHS: | Unknown |
Prices starting from US$0.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.05
|
950
in stock
|
Buy Now | |
element14
from US$1.27
|
4,126
in stock
|
Buy Now | |
Newark Electronics
from US$1.42
|
4,057
in stock
|
Buy Now | |
Farnell
from US$1.12
|
4,057
in stock
|
Buy Now | |
Future Electronics
from US$1.07
|
2,200
in stock
|
Buy Now | |
Schukat Electronic
from US$1.02
|
865
in stock
|
Buy Now | |
Micros
from US$0.98
|
460
in stock
|
Buy Now | |
EBV Elektronik
-
|
500
in stock
|
Buy Now | |
Avnet America
from US$1.16
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Input Voltage AC Min | 85V |
---|---|
Input Voltage AC Max | 265V |
AC / DC Converter Case Style | DIP |
No. of Pins | 7Pins |
Power Rating | 14W |
Topology | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | TinySwitch-III Family |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 280 |
Controller Type | PWM |
Frequency | 132kHz |
Operating Temperature Range | -40°C to +150°C |
Supply Voltage Max | 265V |
Supply Voltage Min | 85V |
Termination Type | Through Hole |
IC, OFF LINE SWITCHER, DIP8, 280 | element14 |
Ac/Dc Conv, Flyback, 14W, -40 To 125Degc | Newark Electronics |
TNY280 Series 700 V 132 kHz Energy-Efficient Off-Line Switcher - DIP-8C | Future Electronics |
TINYSWITCH 28.5W 85-265VAC, 36.5W 230VAC | RS |
Off-Line Switcher 36,5W DIP8 | Schukat Electronic |
Low Power Off-line Switcher / TinySwitch-III family, 20/36.5W (230 VAC +/-15%) | Micros |
AC/DC Off-Line Switcher IC, TinySwitch-III Family, 85 VAC - 265 VAC, 132 kHz, 14 W, DIP-7 | EBV Elektronik |
Off Line Switcher 7-Pin PDIP-C | Avnet America |
Where can I find additional details, specifications and documents for a TNY280PN?
Additional datasheets, footprints and schematics for TNY280PN are listed on our Part Details page. You can also find images and similar parts to TNY280PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TNY280PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TNY280PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TNY280PN fall under?
The TNY280PN is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TNY280PN when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TNY280PN you can contact the distributor directly for product support, shipping queries etc.
Is the TNY280PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TNY280PN have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Future Electronics and RS have stock available or on a lead time for TNY280PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TNY280PN often in real-time on the comparison pages.
What if I can't find stock of TNY280PN?
You can fill out our help required form which you can use to request a quote for TNY280PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.