Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage AC Min | 85V |
---|---|
Input Voltage AC Max | 265V |
AC / DC Converter Case Style | SMD |
No. of Pins | 8Pins |
Power Rating | 36.5W |
Topology | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 280 |
Controller Type | PWM |
Frequency | 132kHz |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +150°C |
Output Voltage | 700V |
Supply Voltage Max | 265V |
Supply Voltage Min | 85V |
IC, OFF LINE SWITCHER, SMD, 280 | element14 |
Off Line Switcher 7-Pin SMD-C | Avnet Asia |
Ac/Dc Conv, Flyback, -40 To 150Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a TNY280GN?
Additional datasheets, footprints and schematics for TNY280GN are listed on our Part Details page. You can also find images and similar parts to TNY280GN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TNY280GN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TNY280GN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TNY280GN fall under?
The TNY280GN is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TNY280GN when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TNY280GN you can contact the distributor directly for product support, shipping queries etc.
Is the TNY280GN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TNY280GN have stock available?
Authorised distributors including element14, Avnet Asia, Farnell and Newark Electronics have stock available or on a lead time for TNY280GN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TNY280GN often in real-time on the comparison pages.
What if I can't find stock of TNY280GN?
You can fill out our help required form which you can use to request a quote for TNY280GN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.