Status: | Unknown |
---|---|
Series: | TinySwitch-III Family |
RoHS: | Unknown |
Prices starting from US$0.75
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.89 |
3,348
|
Buy Now | |
Future Electronics | US$0.86 |
11,950
|
Buy Now | |
Avnet America | US$0.88 |
9,000
|
Buy Now | |
element14 | US$0.97 |
4,061
|
Buy Now | |
Newark Electronics | US$0.98 |
3,348
|
Buy Now | |
Micros | US$0.75 |
585
|
Buy Now | |
Transfer Multisort Elektronik | US$1.18 |
79
|
Buy Now | |
Avnet Asia | - |
3,000
|
Buy Now | |
Schukat Electronic | US$0.87 |
-
|
Buy Now |
Input Voltage AC Min | 85V |
---|---|
Input Voltage AC Max | 265V |
AC / DC Converter Case Style | DIP |
No. of Pins | 8Pins |
Power Rating | 28W |
Topology | Flyback |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | TinySwitch-III Family |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 278 |
Controller Type | PWM |
Frequency | 132kHz |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +150°C |
Output Voltage | 700V |
Supply Voltage Max | 265V |
Supply Voltage Min | 85V |
Termination Type | Through Hole |
TNY Series 132 kHz 28 W Flyback Through Hole Off-Line Switcher - DIP-8C | Future Electronics |
Universal Input CV Adapter 7-Pin PDIP-C | Avnet America |
IC, OFF LINE SWITCHER, DIP8, 278 | element14 |
Ac/Dc Conv, Flyback, 28W, -40 To 150Degc | Newark Electronics |
Low Power Off-line Switcher / TinySwitch-III family, 16/28W (230 VAC +/-15%) | Micros |
IC: PMIC | Transfer Multisort Elektronik |
Off-Line Switcher 28W DIP8 | Schukat Electronic |
Where can I find additional details, specifications and documents for a TNY278PN?
Additional datasheets, footprints and schematics for TNY278PN are listed on our Part Details page. You can also find images and similar parts to TNY278PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TNY278PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TNY278PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TNY278PN fall under?
The TNY278PN is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TNY278PN when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TNY278PN you can contact the distributor directly for product support, shipping queries etc.
Is the TNY278PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TNY278PN have stock available?
Authorised distributors including Future Electronics, Avnet America, element14, Newark Electronics and Farnell have stock available or on a lead time for TNY278PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TNY278PN often in real-time on the comparison pages.
What if I can't find stock of TNY278PN?
You can fill out our help required form which you can use to request a quote for TNY278PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.