Power-over-Ethernet - POE Controllers

Parts from Power-over-Ethernet - POE Controllers Category

Viewing page 1 of 4
1 to 20 of 62 parts currently displaying
MAX5992AETG+ from Maxim Integrated Products
Maxim Integrated Products

POWERED DEVICE CONTROLLER, -40 TO 85DEGC; PoE Standard:IEEE 802.3af, 802.3at; PoE Controller Type:PD Controller; Input Voltage:60V; Output Current:-; UVLO:38.6V; No. of Pins:24Pins; No. of Channels:1Channels; Power Max:200W RoHS Compliant: Yes

MAX5992BETG+ from Maxim Integrated Products
Maxim Integrated Products

POWERED DEVICE CONTROLLER, -40 TO 85DEGC; PoE Standard:IEEE 802.3af, 802.3at; PoE Controller Type:PD Controller; Input Voltage:60V; Output Current:-; UVLO:35.4V; No. of Pins:24Pins; No. of Channels:1Channels; Power Max:200W RoHS Compliant: Yes

SI3402-B-GMR from Silicon Labs
Silicon Labs

POE/PD INTERFACE CTRL, -40 TO 85DEG C; Input Voltage:57V; Output Current:-; UVLO:-; Controller IC Case Style:QFN; No. of Pins:20Pins; Duty Cycle (%):50%; Frequency:350kHz; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

LM5071MT-80/NOPB from Texas Instruments
Texas Instruments

IC, PWM CONTROLLER, POWERWISE; Input Voltage:60V; Output Current:100mA; UVLO:6.25V; Controller IC Case Style:TSSOP; No. of Pins:16Pins; Duty Cycle (%):80%; Frequency:1MHz; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

TPS23753APWR from Texas Instruments
Texas Instruments

POE CONTROLLER, 57V, 248KHZ, TSSOP-14; Input Voltage:57V; Output Current:-; UVLO:35V; Controller IC Case Style:TSSOP; No. of Pins:14Pins; Duty Cycle (%):78.5%; Frequency:248kHz; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

TPS2379DDA from Texas Instruments
Texas Instruments

POE, W GATE DRIVER, TYPE2, 0.85A, 8SO; Input Voltage:57V; Output Current:850mA; UVLO:-; Controller IC Case Style:SOIC; No. of Pins:8Pins; Duty Cycle (%):-; Frequency:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C;RoHS Compliant: Yes

TPS23861PW from Texas Instruments
Texas Instruments

POWER-OVER-ETHERNET PSE CONTROLLER; Input Voltage:3.3V; Output Current:-; UVLO:-; Controller IC Case Style:TSSOP; No. of Pins:28Pins; Duty Cycle (%):6.7%; Frequency:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

NCP1081DEG. from On Semiconductor
On Semiconductor

PoE Standard:IEEE 802.3af, 802.3at; PoE Controller Type:PD Controller; Input Voltage:57V; Output Current:-; UVLO:38V; Controller IC Case Style:TSSOP; No. of Pins:20Pins; No. of Channels:1Channels; Power Max:40W; Duty Cycle (%):80% RoHS Compliant: Yes

LM5072MHX-80/NOPB from Texas Instruments
Texas Instruments

POE PD CONTROLLER, HTSSOP-16; Input Voltage:70V; Output Current:800mA; UVLO:38.5V; Controller IC Case Style:HTSSOP; No. of Pins:16Pins; Duty Cycle (%):80%; Frequency:580kHz; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

TPS2375PW from Texas Instruments
Texas Instruments

PD CONTROLLER, IEEE 802.3AF, TSSOP-8; Input Voltage:57V; Output Current:-; UVLO:39.3V; Controller IC Case Style:TSSOP; No. of Pins:8Pins; Duty Cycle (%):-; Frequency:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C;RoHS Compliant: Yes

TPS2375D from Texas Instruments
Texas Instruments

IEEE802.3AF POWER CONTROLLER, 2375; Input Voltage:57V; Output Current:2mA; UVLO:5V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Duty Cycle (%):-; Frequency:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

TPS2375PW-1 from Texas Instruments
Texas Instruments

IC, POE, DEVICE CONTROLLER, 8TSSOP; Input Voltage:57V; Output Current:450mA; UVLO:8.8V; Controller IC Case Style:TSSOP; No. of Pins:8Pins; Duty Cycle (%):-; Frequency:-; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

TPS2378DDA from Texas Instruments
Texas Instruments

POE, IEEE802.3AT TYPE2, 0.85A, 8SOIC; Input Voltage:57V; Output Current:850mA; UVLO:-; Controller IC Case Style:SOIC; No. of Pins:8Pins; Duty Cycle (%):-; Frequency:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

MAX5982CETE+ from Maxim Integrated Products
Maxim Integrated Products

POE PD CONTROLLER, 60V, TDFN-16; Input Voltage:60V; Output Current:-; UVLO:36V; Controller IC Case Style:TDFN; No. of Pins:16Pins; Duty Cycle (%):-; Frequency:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

MAX5986AETE+ from Maxim Integrated Products
Maxim Integrated Products

POE CONTROLLER, 60V, 215KHZ, TQFN-16; PoE Standard:IEEE 802.3af; PoE Controller Type:PD Controller; Input Voltage:60V; Output Current:-; UVLO:35.7V; Controller IC Case Style:TQFN; No. of Pins:16Pins; No. of Channels:1Channels; MSL:- RoHS Compliant: Yes

On Semiconductor

POWER OVER ETHERNET (POE) CONTROLLERS IC ROHS COMPLIANT: YES

On Semiconductor

POWER OVER ETHERNET (POE) CONTROLLERS IC ROHS COMPLIANT: YES

NCP1090DBRG from On Semiconductor
On Semiconductor

POE CONTROLLER, 57V, TSSOP-8; PoE Standard:IEEE 802.3af; PoE Controller Type:PD Controller; Input Voltage:57V; Output Current:-; UVLO:-; Controller IC Case Style:TSSOP; No. of Pins:8Pins; No. of Channels:1Channels; Power Max:15W RoHS Compliant: Yes

PD69101ILQ-TR from Microchip
Microchip

POWER OVER ENET DRIVER, -40 TO 85DEGC ROHS COMPLIANT: YES

PD69104B1ILQ-TR from Microchip
Microchip

POE MANAGER, 4-PORT, -10 TO 85DEG C ROHS COMPLIANT: YES

See more parts featured in this category or return to Power Management ICs - PMIC
Viewing page 1 of 4
1 to 20 of 62 parts currently displaying