Voltage References
Parts from Voltage References Category

VOLT REF, SERIES, 2.5V, -40 TO 125DEG C; Voltage Reference Type:Series - Fixed; Product Range:-; Reference Voltage:2.5V; Initial Accuracy:0.02%; Temperature Coefficient:± 5ppm/°C; Voltage Reference Case Style:LCC; No. of Pins:8Pins RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.495V-36V, SOIC-8; Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:2.495V to 36V; Initial Accuracy:1%; Temperature Coefficient:± 50ppm/°C; Voltage Reference Case Style:SOIC; No. of RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 1.24V-6V, SOT-23-3; Voltage Reference Type:Shunt - Adjustable; Product Range:TLV431A Series; Reference Voltage:1.24V to 6V; Initial Accuracy:1%; Temperature Coefficient:-; Voltage Reference Case Style:SOT-23 RoHS Compliant: Yes

VOLTAGE REFERENCE, SERIES, 1.25V, MSOP-8; Voltage Reference Type:Series; Product Range:-; Reference Voltage:1.25V; Initial Accuracy:0.1%; Temperature Coefficient:3ppm/°C; Voltage Reference Case Style:MSOP; No. of Pins:8Pins RoHS Compliant: Yes

VOLT REF, SHUNT, 2.5V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:-; Reference Voltage:2.5V; Initial Accuracy:0.1%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

Voltage Reference Type:Series - Fixed; Product Range:ISL21090 Series; Reference Voltage:2.5V; Initial Accuracy:0.02%; Temperature Coefficient:± 7ppm/°C; Voltage Reference Case Style:NSOIC; No. of Pins:8Pins; MSL:MSL 2 - 1 year RoHS Compliant: Yes

Voltage Reference Type:Series - Fixed; Product Range:-; Reference Voltage:1.8V; Initial Accuracy:5mV; Temperature Coefficient:20ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

VOLT REF, SERIES, 3V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:-; Reference Voltage:3V; Initial Accuracy:0.2%; Temperature Coefficient:± 10ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:2.5V to 36V; Initial Accuracy:1%; Temperature Coefficient:50ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Min:-40°CRoHS Compliant: Yes

Voltage Reference, Precision, Series - Programmable, ADR130 Series, 500mV, 1V, TSOT-6 RoHS Compliant: Yes

Voltage Reference, Micropower, High Accuracy, Series - Fixed, ADR3412 Series, 1.2V, SOT-23-6 RoHS Compliant: Yes

Voltage Reference, Micropower, High Accuracy, Series - Fixed, ADR3425 Series, 2.5V, SOT-23-6 RoHS Compliant: Yes

Voltage Reference, Precision, Low Power, Series - Fixed, ADR380 Series, 2.048V, SOT-23-3 RoHS Compliant: Yes

Voltage Reference Type:Shunt; Product Range:-; Initial Accuracy:2%; Temperature Coefficient:-; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes

Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:2.495V to 36V; Initial Accuracy:0.4%; Temperature Coefficient:± 50ppm/°C; Voltage Reference Case Style:SOIC; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes

Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:2.495V to 36V; Initial Accuracy:0.4%; Temperature Coefficient:± 50ppm/°C; Voltage Reference Case Style:SOIC; No. of Pins:8Pins; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Voltage Reference Type:Shunt - Programmable; Product Range:-; Initial Accuracy:0.5%; Temperature Coefficient:-; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Min:-; Operating Temperature Max:- RoHS Compliant: Yes

Voltage Reference Type:Shunt - Programmable; Product Range:-; Initial Accuracy:0.4%; Temperature Coefficient:50ppm/°C; Voltage Reference Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; MSL:MSL 1 - Unlimited RoHS Compliant: Yes