AC / DC Converters
AC/DC converters are integrated circuits used for turning AC signals into DC voltage. The conversion from AC (alternating current) to DC (direct current) is known as rectification. The rectifier is the one that transforms AC supply into DC voltage. A regulator is used for adjusting voltage levels while smoothing out the direct current is the job of reservoir capacitors. Read More
This is how AC/DC converters typically work:
- AC power comes from wall outlets
- The converter turns the power into unregulated direct current
A transformer is typically used, but since it does not pass direct current, a rectifier is utilized to produce the DC voltage. Some AC/DC converters use a multiple-stage conversion process.
AC/DC converters are essential for:
- Medical devices
- Measurement equipment
- Defense applications
- Semiconductor manufacturing equipment
- Industrial & process control systems
- Consumer devices
While electricity in homes is typically AC, there are several electronic devices that require DC or direct current. Some kitchen appliances and other types of commercial products use only DC voltage.
Converting AC to DC power is safer and more efficient because the converted power has a lower voltage.
Types of Converters
There are many types of converters. They are categorized according to topologies, but the most common ones are buck-flyback and flyback. Both converters have transformers and low component count. They are also cost-efficient compared to other alternatives. Flybacks are step-up/step-down converters.
Types of AC/DC Converters
There are two types of AC/DC converters: Switching and Linear.
- Switching AC/DC converters are a little complicated as it utilizes the SMPS (Switched-Mode Power Supply). However, they are smaller and lighter. Switching devices typically shift from full-on to full-off states quite quickly.
- Linear AC/DC converters may not be ideal for temperature-sensitive products because their procedure includes processing excess power as heat. Linear devices are larger than Switching converters, but they are inexpensive and simple to use.
Parts from AC / DC Converters Category
3 AMP DCDC CONVERTER ROHS COMPLIANT: YES


IC, OFF LINE SWITCHER, DIP8, 278; Input Voltage AC Min:85V; Input Voltage AC Max:265V; AC / DC Converter Case Style:DIP; No. of Pins:8Pins; Power Rating:28W; Topology:Flyback; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

AC/DC CONV, FLYBACK, -40 TO 150DEG C; Input Voltage AC Min:85V; Input Voltage AC Max:265V; AC / DC Converter Case Style:SMD; No. of Pins:8Pins; Power Rating:14W; Topology:Flyback; Operating Temperature Min:-40°C; MSL:MSL 4 - 72 hoursRoHS Compliant: Yes

SMPS, 700V, 3A, PENTAWATT HV5; Input Voltage AC Min:-; Input Voltage AC Max:230V; AC / DC Converter Case Style:Pentawatt; No. of Pins:5Pins; Power Rating:-; Topology:-; Operating Temperature Min:-; Operating Temperature Max:-; RoHS Compliant: Yes

IC, SMPS SWITCHER, DIP-8; Input Voltage AC Min:195V; Input Voltage AC Max:265V; AC / DC Converter Case Style:DIP; No. of Pins:8Pins; Power Rating:13W; Topology:Buck (Step Down); Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
IC, SMPS 50W SMART, PENTAWATT HV-5; Input Voltage AC Min:-; Input Voltage AC Max:230V; AC / DC Converter Case Style:Pentawatt; No. of Pins:5Pins; Power Rating:-; Topology:-; Operating Temperature Min:-; Operating Temperature Max:-; RoHS Compliant: Yes

SWITCHING REGULATOR, 8-DIP; Input Voltage AC Min:85V; Input Voltage AC Max:265V; AC / DC Converter Case Style:DIP; No. of Pins:8Pins; Power Rating:40W; Topology:Flyback; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes

CNTRL, SMPS, 700V, 1750HZ FBRST, 5W, 7SO; Input Voltage AC Min:-; Input Voltage AC Max:-; AC / DC Converter Case Style:SOIC; No. of Pins:7Pins; Power Rating:5W; Topology:Flyback; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes

CNTRL, SMPS, 700V, 430HZ FBRST, 11W, 7SO; Input Voltage AC Min:-; Input Voltage AC Max:230V; AC / DC Converter Case Style:SOIC; No. of Pins:7Pins; Power Rating:11W; Topology:Flyback; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CNTRL, SMPS, 700V, 1270HZ FBRS, 11W, 7SO; Input Voltage AC Min:-; Input Voltage AC Max:230V; AC / DC Converter Case Style:SOIC; No. of Pins:7Pins; Power Rating:11W; Topology:Flyback; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CNTRL, SMPS, 700V, 1750HZ FBRS, 11W, 7SO; Input Voltage AC Min:-; Input Voltage AC Max:230V; AC / DC Converter Case Style:SOIC; No. of Pins:7Pins; Power Rating:11W; Topology:Flyback; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Input Voltage AC Min:8.5V; Input Voltage AC Max:23.5V; AC / DC Converter Case Style:NSOIC; No. of Pins:16Pins; Power Rating:1.5W; Topology:Flyback; Operating Temperature Min:-40°C; Operating Temperature Max:150°C RoHS Compliant: Yes

Input Voltage AC Min:8.5V; Input Voltage AC Max:23.5V; AC / DC Converter Case Style:NSOIC; No. of Pins:16Pins; Power Rating:1.5W; Topology:Flyback; Operating Temperature Min:-40°C; Operating Temperature Max:150°C RoHS Compliant: Yes

OFF-LINE SWITCHER, 75KHZ, SOIC-7; Input Voltage AC Min:30V; Input Voltage AC Max:560V; AC / DC Converter Case Style:SOIC; No. of Pins:7Pins; Power Rating:4.5W; Topology:Buck, Buck-Boost, Flyback; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Input Voltage AC Min:100V; Input Voltage AC Max:250V; AC / DC Converter Case Style:SOT-223; No. of Pins:4Pins; Power Rating:19W; Topology:Flyback; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes

Input Voltage AC Min:85V; Input Voltage AC Max:265V; AC / DC Converter Case Style:SOT-223; No. of Pins:4Pins; Power Rating:40W; Topology:Flyback; Operating Temperature Min:-40°C; Operating Temperature Max:150°C; Product Range:- RoHS Compliant: Yes

Input Voltage AC Min:-; Input Voltage AC Max:-; AC / DC Converter Case Style:SOIC; No. of Pins:7Pins; Power Rating:-; Topology:Flyback; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes

Input Voltage AC Min:-; Input Voltage AC Max:-; AC / DC Converter Case Style:SOIC; No. of Pins:16Pins; Power Rating:-; Topology:-; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes