UCC28881D . Semiconductors - ICs by Texas Instruments

OFF-LINE SWITCHER 75KHZ SOIC-7

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Texas Instruments Texas Instruments
260 units
Buy Now
Logo for Mouser Electronics Mouser Electronics
-
Buy Now
Logo for Arrow Electronics Arrow Electronics
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Input Voltage AC Min 30V
Input Voltage AC Max 560V
AC / DC Converter Case Style SOIC
No. of Pins 7Pins
Power Rating 4.5W
Topology Buck Buck-Boost Flyback
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

AC/DC Converters 700V Lowest Quiescent | Elfaro
700-V Lowest Quiescent current off-line switcher | Texas Instruments
IC: PMIC | Transfer Multisort Elektronik
Off-Line Switcher, 75Khz, Soic-7 | Newark Electronics
700V Lowest Quiescen t | Mouser Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a UCC28881D .?

Additional datasheets, footprints and schematics for UCC28881D . are listed on our Part Details page. You can also find images and similar parts to UCC28881D . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UCC28881D . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC28881D . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UCC28881D . fall under?

The UCC28881D . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to UCC28881D . when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UCC28881D . you can contact the distributor directly for product support, shipping queries etc.

Is the UCC28881D . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for UCC28881D . have stock available?

Authorised distributors including Texas Instruments, Mouser Electronics and Arrow Electronics have stock available or on a lead time for UCC28881D ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UCC28881D . often in real-time on the comparison pages.

What if I can't find stock of UCC28881D .?

You can fill out our help required form which you can use to request a quote for UCC28881D . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay