Status: | Active |
---|---|
Series: | VIPER12A-E |
RoHS: | Compliant |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.55
|
330
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
11,800
in stock
|
Buy Now | |
element14
from US$0.45
|
4,197
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
4,145
in stock
|
Buy Now | |
Farnell
from US$0.46
|
4,145
in stock
|
Buy Now | |
Schukat Electronic
from US$0.86
|
210
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.54
|
149
in stock
|
Buy Now | |
Avnet Silica
-
|
1,700
in stock
|
Buy Now | |
EBV Elektronik
-
|
500
in stock
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now |
Fixed 60 kHz switching frequency |
9 V to 38 V wide range VDDvoltage |
Current mode control |
Auxiliary undervoltage lockout with hysteresis |
High voltage start-up current source |
Overtemperature, overcurrent and overvoltage protection with auto-restart |
Typical power capability European (195 - 265 Vac) 8 W for SO-8, 13 W for DIP-8 European (85 - 265 Vac) 5 W for SO-8, 8 W for DIP-8 |
European (195 - 265 Vac) 8 W for SO-8, 13 W for DIP-8 |
European (85 - 265 Vac) 5 W for SO-8, 8 W for DIP-8 |
Product Specifications |
---|
DS4583 Low power offline switched-mode power supply primary switcher |
User Manuals |
---|
UM1491 100 W 3-phase inverter demonstration board using the L6390 and STD5N52U for vector control |
VIPER12A Series 38 V 4.5mA Low Power OFF-Line SMPS Primary Switcher - DIP-8 | Future Electronics |
IC, SMPS SWITCHER, DIP-8 | element14 |
Ic, Smps Switcher, Dip-8 | Newark Electronics |
Off Line SMPS Primary Switch VIPER12AD | RS |
60kHz 730V 0,4A 30R DIP8 | Schukat Electronic |
IC: driver | Transfer Multisort Elektronik |
Primary Switch 8-Pin PDIP Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a VIPER12ADIP-E?
Additional datasheets, footprints and schematics for VIPER12ADIP-E are listed on our Part Details page. You can also find images and similar parts to VIPER12ADIP-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VIPER12ADIP-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VIPER12ADIP-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VIPER12ADIP-E fall under?
The VIPER12ADIP-E is listed under Power Management > AC-DC Converters > High Voltage Converters > VIPer.
Can I view similar or alternative parts?
You can view similar parts to VIPER12ADIP-E when available in the VIPer range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VIPER12ADIP-E you can contact the distributor directly for product support, shipping queries etc.
Is the VIPER12ADIP-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for VIPER12ADIP-E have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Farnell and RS have stock available or on a lead time for VIPER12ADIP-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VIPER12ADIP-E often in real-time on the comparison pages.
What if I can't find stock of VIPER12ADIP-E?
You can fill out our help required form which you can use to request a quote for VIPER12ADIP-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.