Status: | Unknown |
---|---|
Series: | VIPerPlus Series |
RoHS: | Unknown |
Input Voltage AC Min | 8.5V |
---|---|
Input Voltage AC Max | 23.5V |
AC / DC Converter Case Style | NSOIC |
No. of Pins | 16Pins |
Power Rating | 1.5W |
Topology | Flyback |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | VIPerPlus Series |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
High Voltage Converter 60kHz SOIC16 | RS |
Ac/Dc Conv, Flyback, Nsoic-16 | Newark Electronics |
SO 16 .15 TO JEDEC MS-012 | Future Electronics |
Current Mode PWM Controller 16-Pin SOIC Tube | Avnet America |
AC/DC CONV, FLYBACK, NSOIC-16 | element14 |
Where can I find additional details, specifications and documents for a VIPER38LD?
Additional datasheets, footprints and schematics for VIPER38LD are listed on our Part Details page. You can also find images and similar parts to VIPER38LD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VIPER38LD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VIPER38LD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VIPER38LD fall under?
The VIPER38LD is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to VIPER38LD when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VIPER38LD you can contact the distributor directly for product support, shipping queries etc.
Is the VIPER38LD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VIPER38LD have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for VIPER38LD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VIPER38LD often in real-time on the comparison pages.
What if I can't find stock of VIPER38LD?
You can fill out our help required form which you can use to request a quote for VIPER38LD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.