ANT3216LL15R1575A Antennas - Single Band Chip by Yageo Corporation

ANTENNA CHIP 1.575GHZ 50 OHM 3216

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.16

Distributor Stock
Logo for Newark
Newark
from US$0.95
8
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.16
-
Buy Now
Logo for element14
element14
from US$0.24
-
Buy Now
Logo for Sager
Sager
from US$0.17
-
Buy Now
Logo for Farnell
Farnell
from US$0.24
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Center Frequency 1.575GHz
Antenna Case Size 3216
Product Range -
Antenna Applications Fleet Management Navigation Device Tablet Telematics Box
Antenna Polarization Linear
Input Power 1W

Alternative Descriptions

Antenna Chip, 1.575Ghz, 50 Ohm, 3216 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ANT3216LL15R1575A?

Additional datasheets, footprints and schematics for ANT3216LL15R1575A are listed on our Part Details page. You can also find images and similar parts to ANT3216LL15R1575A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ANT3216LL15R1575A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ANT3216LL15R1575A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ANT3216LL15R1575A fall under?

The ANT3216LL15R1575A is listed under Passive Components > Antennas - Single Band Chip.

Can I view similar or alternative parts?

You can view similar parts to ANT3216LL15R1575A when available in the Antennas - Single Band Chip range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ANT3216LL15R1575A you can contact the distributor directly for product support, shipping queries etc.

Is the ANT3216LL15R1575A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ANT3216LL15R1575A have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, Sager and Farnell have stock available or on a lead time for ANT3216LL15R1575A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ANT3216LL15R1575A often in real-time on the comparison pages.

What if I can't find stock of ANT3216LL15R1575A?

You can fill out our help required form which you can use to request a quote for ANT3216LL15R1575A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay