Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Centre Frequency | 868MHz |
---|---|
Antenna Case Size | 7mm x 2mm x 1.2mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Antenna Applications | ISM |
Antenna Polarisation | Omni |
Antenna Type | Multilayer |
Bandwidth | 20MHz |
Frequency | 868MHz |
Frequency Max | 878MHz |
Frequency Min | 858MHz |
Frequency Range | 858MHz to 878MHz |
Gain | -4dB |
Impedance | 50ohm |
Input Impedance | 0.05kohm |
Input Power | 3W |
Peak Gain | -1dB |
Power Rating | 3W |
Return Loss | 9.5dB |
Antenna, Ceramic, 868Mhz | Newark Electronics |
ANTENNA, CERAMIC, 868MHZ | element14 |
Chip Antenna Linear Quad Band 50 Ohm 878MHz -4dBi SMD 2-Pin SMD Emboss T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a 0868AT43A0020E?
Additional datasheets, footprints and schematics for 0868AT43A0020E are listed on our Part Details page. You can also find images and similar parts to 0868AT43A0020E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0868AT43A0020E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0868AT43A0020E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0868AT43A0020E fall under?
The 0868AT43A0020E is listed under Passive Components > Antennas - Single Band Chip.
Can I view similar or alternative parts?
You can view similar parts to 0868AT43A0020E when available in the Antennas - Single Band Chip range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0868AT43A0020E you can contact the distributor directly for product support, shipping queries etc.
Is the 0868AT43A0020E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0868AT43A0020E have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Asia have stock available or on a lead time for 0868AT43A0020E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0868AT43A0020E often in real-time on the comparison pages.
What if I can't find stock of 0868AT43A0020E?
You can fill out our help required form which you can use to request a quote for 0868AT43A0020E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.