Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.79
|
No stock
|
Buy Now | |
Sager
from US$0.31
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.54
|
415
in stock
|
Buy Now | |
Rutronik
from US$0.47
|
-
|
Buy Now | |
Newark Electronics
from US$0.31
|
-
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
element14
from US$1.12
|
-
|
Buy Now | |
Avnet Asia
from US$0.34
|
-
|
Buy Now | |
TTI Europe
from US$0.48
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Center Frequency | 433MHz |
---|---|
Antenna Case Size | 1204 |
Product Range | - |
Antenna Applications | ISM |
Antenna Polarization | Linear |
Antenna Type | ISM Band |
Frequency Max | 433MHz |
Input Impedance | 50ohm |
ANTENNA CHIP, 433MHZ, 50 OHM, 1204 | element14 |
Where can I find additional details, specifications and documents for a ANT1204F002R0433A?
Additional datasheets, footprints and schematics for ANT1204F002R0433A are listed on our Part Details page. You can also find images and similar parts to ANT1204F002R0433A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ANT1204F002R0433A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ANT1204F002R0433A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ANT1204F002R0433A fall under?
The ANT1204F002R0433A is listed under Passive Components > Antennas - Single Band Chip.
Can I view similar or alternative parts?
You can view similar parts to ANT1204F002R0433A when available in the Antennas - Single Band Chip range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ANT1204F002R0433A you can contact the distributor directly for product support, shipping queries etc.
Is the ANT1204F002R0433A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ANT1204F002R0433A have stock available?
Authorised distributors including Sager, Chip One Stop, Rutronik, Newark Electronics and Avnet America have stock available or on a lead time for ANT1204F002R0433A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ANT1204F002R0433A often in real-time on the comparison pages.
What if I can't find stock of ANT1204F002R0433A?
You can fill out our help required form which you can use to request a quote for ANT1204F002R0433A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.