Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Centre Frequency | 915MHz |
---|---|
Antenna Case Size | 7mm x 2mm x 1.2mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Antenna Applications | ISM |
Antenna Polarisation | Omni |
Bandwidth | 26MHz |
Frequency | 915MHz |
Frequency Max | 928MHz |
Frequency Min | 902MHz |
Frequency Range | 902MHz to 928MHz |
Gain | -4dB |
Impedance | 50ohm |
Input Impedance | 0.05kohm |
Input Power | 2W |
Peak Gain | -1dB |
Power Rating | 2W |
Return Loss | 8.5dB |
Antenna, Ceramic, 915Mhz | Newark Electronics |
ANTENNA, CERAMIC, 915MHZ | element14 |
Chip Antenna Single Band 50Ohm 928MHz -1dBi SMD 2-Pin CSMD T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a 0915AT43A0026E?
Additional datasheets, footprints and schematics for 0915AT43A0026E are listed on our Part Details page. You can also find images and similar parts to 0915AT43A0026E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0915AT43A0026E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0915AT43A0026E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0915AT43A0026E fall under?
The 0915AT43A0026E is listed under Passive Components > Antennas - Single Band Chip.
Can I view similar or alternative parts?
You can view similar parts to 0915AT43A0026E when available in the Antennas - Single Band Chip range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0915AT43A0026E you can contact the distributor directly for product support, shipping queries etc.
Is the 0915AT43A0026E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0915AT43A0026E have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Asia have stock available or on a lead time for 0915AT43A0026E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0915AT43A0026E often in real-time on the comparison pages.
What if I can't find stock of 0915AT43A0026E?
You can fill out our help required form which you can use to request a quote for 0915AT43A0026E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.