2867000102 EMC / RFI Suppression by Fair-Rite

FERRITE CORE, CYLINDRICAL, 100MHZ

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.52


Distributor Starting From Stock
Logo for RS RS US$0.85
1,340
Buy Now
Logo for Newark Electronics Newark Electronics US$0.62
1,322
Buy Now
Logo for element14 element14 US$0.52
1,312
Buy Now
View Full Pricing & Stock Comparison

Specifications

Length 13.4mm
Inner Diameter 3.8mm
Frequency Min 10MHz
Frequency Max 100MHz
Ferrite Case Style Tubular
RoHS Compliant Yes

Alternative Descriptions

Ferrite Core multi- aperture 67 | RS
Transformer Core, 67 Multi-Aperture Rohs Compliant: Yes |Fair-Rite 2867000102 | Newark Electronics
TRANSFORMER CORE, 67 MULTI-APERTURE | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2867000102?

Additional datasheets, footprints and schematics for 2867000102 are listed on our Part Details page. You can also find images and similar parts to 2867000102 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2867000102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2867000102 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2867000102 fall under?

The 2867000102 is listed under Passive Components > EMC / RFI Suppression > Ferrites & Ferrite Assortments > Cylindrical Core Ferrites.

Can I view similar or alternative parts?

You can view similar parts to 2867000102 when available in the Cylindrical Core Ferrites range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2867000102 you can contact the distributor directly for product support, shipping queries etc.

Is the 2867000102 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 2867000102 have stock available?

Authorised distributors including RS, Newark Electronics, Farnell and element14 have stock available or on a lead time for 2867000102.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2867000102 often in real-time on the comparison pages.

What if I can't find stock of 2867000102?

You can fill out our help required form which you can use to request a quote for 2867000102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay