Flat Cable Core Ferrites
Parts from Flat Cable Core Ferrites Category
FERRITE CORE, FLAT CABLE, 17.5MM; Impedance @ 100MHz:-; Frequency Min:50MHz; Frequency Max:500MHz; Cable Width x Thickness:26mm x 1.3mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); External Depth:11.5mm; External Diameter:11.5mm; RoHS Compliant: Yes
FERRITE PLATE, I, PLT14/1.5/5-3F3; Impedance @ 100MHz:-; Frequency Min:-; Frequency Max:-; Cable Width x Thickness:-; Product Range:E Series; SVHC:No SVHC (07-Jul-2017); Accessory Type:Ferrite Plate; External Depth:1.5mm; External RoHS Compliant: Yes
FERRITE PLATE, PLT18, 3F3; Frequency Min:-; Frequency Max:-; Cable Width x Thickness:-; Product Range:-; Accessory Type:Ferrite Plate; For Use With:E18/4/10/R Planar E Cores; Material Grade:3F3 RoHS Compliant: Yes
FERRITE PLATE, I, PLT32/20/3.2-3F3; Frequency Min:-; Frequency Max:-; Cable Width x Thickness:-; Product Range:E Series; Accessory Type:Ferrite Plate; For Use With:E32/6/20 Planar E Cores; Material Grade:3F3 RoHS Compliant: Yes
FERRITE PLATE, I, PLT38/8/25-3F3; Impedance @ 100MHz:-; Frequency Min:-; Frequency Max:-; Cable Width x Thickness:-; Product Range:E Series; SVHC:No SVHC (07-Jul-2017); Accessory Type:Ferrite Plate; External Depth:3.8mm; External RoHS Compliant: Yes
FERRITE PLATE, I, PLT43/28/4.1-3F3; Impedance @ 100MHz:-; Frequency Min:-; Frequency Max:-; Cable Width x Thickness:-; Product Range:E Series; SVHC:No SVHC (07-Jul-2017); Accessory Type:Ferrite Plate; External Depth:4.1mm; External RoHS Compliant: Yes
FERRITE CORE, FLAT CABLE, 26.8MM; Impedance @ 100MHz:196ohm; Frequency Min:-; Frequency Max:-; Cable Width x Thickness:-; Product Range:CSF Series; SVHC:No SVHC (07-Jul-2017); External Depth:12.1mm; External Length / Height:38.5mm; RoHS Compliant: Yes
FERRITE CORE, FLAT CABLE, 26.7MM; Impedance @ 100MHz:215ohm; Frequency Min:-; Frequency Max:-; Cable Width x Thickness:-; Product Range:CSF Series; SVHC:No SVHC (07-Jul-2017); External Depth:12.1mm; External Length / Height:38.1mm; RoHS Compliant: Yes
Frequency Min:50MHz; Frequency Max:500MHz; Product Range:ZCAT Series; Cable Diameter Max:5mm RoHS Compliant: Yes
Product Range:B66367 Series; Ae Effective Cross Section Area:211mm²; Core Material Grade:N87; Core Size:ETD49/25/16; Core Type:ETD; Effective Magnetic Path Length:114mm; For Use With:SMPS Transformers; Inductance Factor Al:314nH RoHS Compliant: No
E 65/32/27 N87 7900 +30%-20% ROHS COMPLIANT: NO
FERRITE CORE, FLAT CABLE, 51MM X 1.3MM, 300 OHM; Frequency Min:1MHz; Frequency Max:300MHz; Cable Width x Thickness:51mm x 1.3mm; Product Range:-; Ferrite Mounting:Flat Core; Impedance:425ohm; Material Grade:31 RoHS Compliant: Yes
Frequency Min:50MHz; Frequency Max:500MHz; Product Range:ZCAT Series; Cable Diameter Max:5mm RoHS Compliant: Yes
FERRITE CORE, FLAT CABLE, 21.1MM X 1.35MM, 50 OHM; Frequency Min:25MHz; Frequency Max:300MHz; Cable Width x Thickness:21.1mm x 1.35mm; Product Range:-; Ferrite Case Style:Flat Core; Ferrite Mounting:Flat Core; Material Grade:43 RoHS Compliant: Yes
FLAT FERRITE CORE, 11.5MM X 0.5MM, 45OHM; Impedance @ 100MHz:45ohm; Frequency Min:-; Frequency Max:-; Cable Width x Thickness:11.5mm x 0.5mm; Product Range:GFPC Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
FLAT FERRITE CORE, 20MM X 0.5MM, 35 OHM; Impedance @ 100MHz:35ohm; Frequency Min:-; Frequency Max:-; Cable Width x Thickness:20mm x 0.5mm; Product Range:GFPC Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
FLAT FERRITE CORE, 27MM X 0.5MM, 40 OHM; Impedance @ 100MHz:40ohm; Frequency Min:-; Frequency Max:-; Cable Width x Thickness:27mm x 0.5mm; Product Range:GFPC Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
FLAT FERRITE CORE, 27.8Mm x 1.3MM, 50 OHM; Impedance @ 100MHz:50ohm; Frequency Min:-; Frequency Max:-; Cable Width x Thickness:27.8mm x 1.3mm; Product Range:GSSC Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
FLAT FERRITE CORE, 35MM X 1.3MM, 35 OHM; Impedance @ 100MHz:35ohm; Frequency Min:-; Frequency Max:-; Cable Width x Thickness:35mm x 1.3mm; Product Range:GSSC Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
FLAT FERRITE CORE, 40MM X 1.3MM, 35 OHM; Impedance @ 100MHz:35ohm; Frequency Min:-; Frequency Max:-; Cable Width x Thickness:40mm x 1.3mm; Product Range:GSSC Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes