Input Voltage Max | 475V |
---|---|
Input Voltage Min | 475V |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Accessory Type | EMI Noise Suppression Filter |
Approval Bodies | EEC |
Attenuation | 25dB |
Control Voltage AC Max | 475V |
Current Id Max | 35mA |
External Depth | 42mm |
External Length / Height | 28mm |
External Width | 42mm |
Fixing Centres | 52mm |
For Use With | Crydom Single & Three Phase System Solid State Relays |
Lead Length | 12" |
No. of Phases | Three Phase |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Suppressor Type | Mains |
Voltage Rating | 475Vrms |
Voltage Rating VAC | 475V |
FILTER, SSR, 3 PHASE | element14 |
Crydom three phase SSR filter,3F20 | RS |
Filter, Ssr, 3 Phase | Newark Electronics |
Relay Sockets & Hardware FILTER EMI 3 PHASE | Sager |
Filter | Relay Specialties |
Where can I find additional details, specifications and documents for a 3F20?
Additional datasheets, footprints and schematics for 3F20 are listed on our Part Details page. You can also find images and similar parts to 3F20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3F20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3F20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3F20 fall under?
The 3F20 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 3F20 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3F20 you can contact the distributor directly for product support, shipping queries etc.
Is the 3F20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3F20 have stock available?
Authorised distributors including RS Americas, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for 3F20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3F20 often in real-time on the comparison pages.
What if I can't find stock of 3F20?
You can fill out our help required form which you can use to request a quote for 3F20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.