2743004111 Fuses & Circuit Protection by Fair-Rite

FERRITE CORE CYLINDRICAL 110 OHM/100MHZ 300MHZ

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for Farnell
Farnell
from US$0.08
No stock
Buy Now
Logo for element14
element14
from US$0.11
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Outer Diameter 3.5mm
Length 7.6mm
Inner Diameter 0.65mm
Frequency Min 25MHz
Frequency Max 300MHz
Product Range -
External Diameter 3.5mm
Ferrite Mounting Through Hole

Alternative Descriptions

FERRITE CORE, CYLINDRICAL, 110 OHM/100MHZ, 300MHZ | element14
Ferrite Core, Cylindrical, 110 Ohm/100Mhz, 300Mhz | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2743004111?

Additional datasheets, footprints and schematics for 2743004111 are listed on our Part Details page. You can also find images and similar parts to 2743004111 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2743004111 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2743004111 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2743004111 fall under?

The 2743004111 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.

Can I view similar or alternative parts?

You can view similar parts to 2743004111 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2743004111 you can contact the distributor directly for product support, shipping queries etc.

Is the 2743004111 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2743004111 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 2743004111.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2743004111 often in real-time on the comparison pages.

What if I can't find stock of 2743004111?

You can fill out our help required form which you can use to request a quote for 2743004111 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay