Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Outer Diameter | 61mm |
---|---|
Length | 12.7mm |
Inner Diameter | 35.55mm |
External Diameter | 61mm |
Material Grade | 61 |
RoHS Compliant | Yes |
toroid- 61 ferrite ring | RS |
Ferrite Core, Cylindrical | Newark Electronics |
Where can I find additional details, specifications and documents for a 5961003801?
Additional datasheets, footprints and schematics for 5961003801 are listed on our Part Details page. You can also find images and similar parts to 5961003801 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5961003801 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5961003801 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5961003801 fall under?
The 5961003801 is listed under Passive Components > EMC / RFI Suppression > Ferrites & Ferrite Assortments > Cylindrical Core Ferrites.
Can I view similar or alternative parts?
You can view similar parts to 5961003801 when available in the Cylindrical Core Ferrites range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5961003801 you can contact the distributor directly for product support, shipping queries etc.
Is the 5961003801 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 5961003801 have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics and Avnet Abacus have stock available or on a lead time for 5961003801.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5961003801 often in real-time on the comparison pages.
What if I can't find stock of 5961003801?
You can fill out our help required form which you can use to request a quote for 5961003801 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.