Power Line Chassis Mount Suppression Filters
Parts from Power Line Chassis Mount Suppression Filters Category
POWER LINE FILTER, TWO-STAGE, 6A, QC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes
POWER LINE FILTER, 3PHASE+N, 8A, 530VAC; Current Rating:8A; Voltage Rating:530VAC; Filter Type:3 Phase + Neutral Line; Filter Terminals:Terminal Block, Stud; Inductance Min:-; Capacitance:-; Leakage Current Max:11mA; Product RoHS Compliant: Yes
FILTER, EMI/RFI, 7A, 0.8mA; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:7A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Wire Leaded; Filter Output Terminals:Wire Leaded RoHS Compliant: Yes
RFI POWER LINE FILTER, 10A, 5UA; Filter Applications:Medical; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Wire Leaded; Filter Output Terminals:Wire Leaded RoHS Compliant: Yes
POWER LINE FILTER, 3 PHASE, 250A, 480VAC; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:250A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Filter Type:3 Phase RoHS Compliant: Yes
POWER LINE FILTER, EMI, 60A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:60A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes
POWER LINE FILTER, EMI, 16A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:16A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Capacitance:1µF RoHS Compliant: Yes
POWER LINE FILTER, EMI, 20A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Capacitance:1µF RoHS Compliant: Yes
POWER LINE FILTER, EMI, 30A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:30A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes
POWER LINE FILTER, EMI, 36A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:36A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes
POWER LINE FILTER, EMI, 16A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:16A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Capacitance:1µF RoHS Compliant: Yes
POWER LINE FILTER, EMI, 30A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:30A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes
POWER LINE FILTER, EMI, 4A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:4A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2090 Series RoHS Compliant: Yes
POWER LINE FILTER, EMI, 16A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:16A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Capacitance:0.1µF RoHS Compliant: Yes
POWER LINE FILTER, EMI, 20A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes
POWER LINE FILTER, EMI, 1A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2010 Series RoHS Compliant: Yes
POWER LINE FILTER, EMI, 12A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:12A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Capacitance:0.1µF RoHS Compliant: Yes
POWER LINE FILTER, EMI, 3A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2010 Series RoHS Compliant: Yes
POWER LINE FILTER, EMI, 6A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2010 Series RoHS Compliant: Yes
POWER LINE FILTER, EMI, 4A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:4A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FN 2030 Series RoHS Compliant: Yes