Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Filter Applications | Medical |
---|---|
Voltage Rating | 250VAC |
Current Rating | 10A |
No. of Phases | Single Phase |
No. of Stages | 1 Stage |
Filter Input Terminals | Wire Leaded |
Filter Output Terminals | Wire Leaded |
RoHS Compliant | Yes |
6609012-6 10EH3=F7648 S0 | Heilind Electronics |
Rfi Power Line Filter, 10A, 5Ua | Newark Electronics |
Power Line Filter 50Hz/60Hz 10A 250VAC Wire Lead Panel Mount | Avnet America |
Filter, 10EH3=F7648 S0 | TE Connectivity 10EH3 | RS Americas |
Where can I find additional details, specifications and documents for a 10EH3?
Additional datasheets, footprints and schematics for 10EH3 are listed on our Part Details page. You can also find images and similar parts to 10EH3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10EH3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10EH3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10EH3 fall under?
The 10EH3 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters > Power Line Chassis Mount Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 10EH3 when available in the Power Line Chassis Mount Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10EH3 you can contact the distributor directly for product support, shipping queries etc.
Is the 10EH3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10EH3 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 10EH3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10EH3 often in real-time on the comparison pages.
What if I can't find stock of 10EH3?
You can fill out our help required form which you can use to request a quote for 10EH3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.