Status: | Unknown |
---|---|
Series: | HEDS-5120 Series |
RoHS: | Unknown |
Pulses Per Revolution | 500 |
---|---|
Rotational Speed Max | 30000rpm |
Encoder Output | - |
Frequency | 100kHz |
Encoder Mounting | 1/4" Shaft |
Rotational Life Cycles | - |
Product Range | HEDS-5120 Series |
SVHC | No SVHC (12-Jan-2017) |
For Use With | Optical encoders |
Two and Three Channel Codewheels | Avnet America |
Code-Wheel Encoder | Newark Electronics |
CODE WHEEL, 500PPR, 2CH, 1/4" | element14 |
Where can I find additional details, specifications and documents for a HEDS-5120#A06?
Additional datasheets, footprints and schematics for HEDS-5120#A06 are listed on our Part Details page. You can also find images and similar parts to HEDS-5120#A06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HEDS-5120#A06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HEDS-5120#A06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HEDS-5120#A06 fall under?
The HEDS-5120#A06 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to HEDS-5120#A06 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HEDS-5120#A06 you can contact the distributor directly for product support, shipping queries etc.
Is the HEDS-5120#A06 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HEDS-5120#A06 have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for HEDS-5120#A06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HEDS-5120#A06 often in real-time on the comparison pages.
What if I can't find stock of HEDS-5120#A06?
You can fill out our help required form which you can use to request a quote for HEDS-5120#A06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.