Isolation Amplifiers
Parts from Isolation Amplifiers Category
ISOLATION SWITCHING AMP, 2-CH; Signal Conditioner Input:-; Signal Conditioner Output:Transistor; No. of Output Channels:2Channels; Accuracy %:-; No. of Channels:2 Channel; Supply Voltage Min:20VAC; Supply Voltage Max:250VAC RoHS Compliant: Yes
ISOLATING SIGNAL CONDITIONER; Signal Conditioner Input:Voltage; Signal Conditioner Output:Voltage; No. of Output Channels:2Channels; Accuracy %:0.1%; No. of Channels:2 Channel; Supply Voltage Min:10.8VDC; Supply Voltage Max:26.4VDC RoHS Compliant: NA
ISOLATING SIGNAL CONDITIONER; Signal Conditioner Input:Current; Signal Conditioner Output:Current; No. of Output Channels:2Channels; Accuracy %:0.1%; No. of Channels:1 Channel; Supply Voltage Min:10.8VDC; Supply Voltage Max:26.4VDC RoHS Compliant: NA
ISOLATING SIGNAL CONDITIONER; Signal Conditioner Input:Potentiometer; Signal Conditioner Output:Current, Voltage; No. of Output Channels:1Channels; Accuracy %:0.1%; No. of Channels:1 Channel; Supply Voltage Min:100VAC; Width:22.29mm RoHS Compliant: NA
ISOLATING SIGNAL CONDITIONER; Signal Conditioner Input:Resistance, RTD, Thermocouple, Voltage; Signal Conditioner Output:Current, Voltage; No. of Output Channels:2Channels; Accuracy %:0.05%; No. of Channels:2 Channel; Product Range:-RoHS Compliant: NA
ISOLATING SIGNAL CONDITIONER; Signal Conditioner Input:Current, Voltage; Signal Conditioner Output:Current; No. of Output Channels:1Channels; Accuracy %:0.2%; No. of Channels:1 Channel; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: NA
ISOLATING SIGNAL CONDITIONER; Signal Conditioner Input:Current, Voltage; Signal Conditioner Output:Current; No. of Output Channels:2Channels; Accuracy %:0.2%; No. of Channels:2 Channel; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: NA
ISOLATING SIGNAL CONDITIONER; Signal Conditioner Input:Current, Voltage; Signal Conditioner Output:Current; No. of Output Channels:4Channels; Accuracy %:0.2%; No. of Channels:4 Channel; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: NA
ISOLATION AMPLIFIER; Signal Conditioner Input:Digital; Signal Conditioner Output:Relay; No. of Output Channels:1Channels; Accuracy %:-; No. of Channels:1 Channel; Supply Voltage Min:198VAC; Supply Voltage Max:253VAC; Product Range:- RoHS Compliant: Yes
ISOLATING SIGNAL CONDITIONER; Signal Conditioner Input:RTD; Signal Conditioner Output:Current, Voltage; No. of Output Channels:1Channels; Accuracy %:0.05%; No. of Channels:1 Channel; Supply Voltage Min:9VDC; Supply Voltage Max:30VDC RoHS Compliant: NA
ISOLATING SIGNAL CONDITIONER; Signal Conditioner Input:Bridge; Signal Conditioner Output:Current, Voltage; No. of Output Channels:1Channels; Accuracy %:0.05%; No. of Channels:1 Channel; Supply Voltage Min:9VDC; Product Range:- RoHS Compliant: NA