Status: | Unknown |
---|---|
Series: | EB3C Series |
RoHS: | Compliant |
Signal Conditioner Input | Voltage |
---|---|
Signal Conditioner Output | Relay |
No. of Output Channels | 16Channels |
Product Range | EB3C Series |
Approvals & Standards | CE, IEC, UL |
Coil Voltage | 24V |
RoHS Compliant | Yes |
Intrinsic Barrier 16 Channel | IDEC Corporation EB3C-R16CDN | RS Americas |
Discrete Input Barrier, 16 Ch, 24Vdc | Newark Electronics |
Industrial Relays Intrinsic Barrier 16 Channel | Sager |
Where can I find additional details, specifications and documents for a EB3C-R16CDN?
Additional datasheets, footprints and schematics for EB3C-R16CDN are listed on our Part Details page. You can also find images and similar parts to EB3C-R16CDN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EB3C-R16CDN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EB3C-R16CDN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EB3C-R16CDN fall under?
The EB3C-R16CDN is listed under Automation & Process Control > Signal Conditioning > Intrinsically Safe Signal Conditioners.
Can I view similar or alternative parts?
You can view similar parts to EB3C-R16CDN when available in the Intrinsically Safe Signal Conditioners range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EB3C-R16CDN you can contact the distributor directly for product support, shipping queries etc.
Is the EB3C-R16CDN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EB3C-R16CDN have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Sager have stock available or on a lead time for EB3C-R16CDN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EB3C-R16CDN often in real-time on the comparison pages.
What if I can't find stock of EB3C-R16CDN?
You can fill out our help required form which you can use to request a quote for EB3C-R16CDN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.