Output Isolators
Parts from Output Isolators Category
ISOLATOR MODULE, 24V, DIN RAIL; Signal Conditioner Input:-; Signal Conditioner Output:Digital; No. of Output Channels:1Channels; Accuracy %:-; Supply Voltage Min:-; Supply Voltage Max:24VDC; Power Consumption:770mW; Product Range:- RoHS Compliant: Yes
ISOLATING SIGNAL CONDITIONER; Signal Conditioner Input:Current, Voltage; Signal Conditioner Output:Current, Voltage; No. of Output Channels:1Channels; Accuracy %:0.1%; Supply Voltage Min:9VDC; Supply Voltage Max:30VDC; Width:22.29mm RoHS Compliant: NA
REPEATER POWER SUPPLY, CURRENT-CURRENT; Signal Conditioner Input:Current; Signal Conditioner Output:Current; No. of Output Channels:2Channels; Accuracy %:-; Supply Voltage Min:9.6VDC; Supply Voltage Max:30VDC; Power Consumption:1.6W;RoHS Compliant: Yes
ISOLATOR MODULE, 20-35V, DIN RAIL; Signal Conditioner Input:Current; Signal Conditioner Output:Analogue; No. of Output Channels:1Channels; Accuracy %:-; Supply Voltage Min:20VDC; Supply Voltage Max:35VDC; Power Consumption:1.9W RoHS Compliant: Yes
ISOLATING SIGNAL CONDITIONER, 9V TO 30V, DIN; Signal Conditioner Input:Current, Voltage; Signal Conditioner Output:Relay; No. of Output Channels:2Channels; Accuracy %:0.1%; Supply Voltage Min:9VDC; Supply Voltage Max:30VDC RoHS Compliant: NA
ISOLATING SIGNAL CONDITIONER; Signal Conditioner Input:Thermocouple; Signal Conditioner Output:Relay; No. of Output Channels:2Channels; Accuracy %:0.05%; Supply Voltage Min:9VDC; Supply Voltage Max:30VDC; Power Consumption:1.5W RoHS Compliant: NA
ISOLATING SIGNAL CONDITIONER; Signal Conditioner Input:Current, Voltage; Signal Conditioner Output:Voltage; No. of Output Channels:1Channels; Accuracy %:0.1%; Supply Voltage Min:9VDC; Supply Voltage Max:30VDC; Power Consumption:1.5W RoHS Compliant: NA
ISOLATING SIGNAL CONDITIONER; Signal Conditioner Input:Thermocouple; Signal Conditioner Output:Current, Voltage; No. of Output Channels:2Channels; Accuracy %:0.04%; Supply Voltage Min:9VDC; Supply Voltage Max:30VDC; Product Range:- RoHS Compliant: NA
ISOLATING SIGNAL CONDITIONER, 10V, DIN RAIL MOUNT; Signal Conditioner Input:Bridge; Signal Conditioner Output:Current, Voltage; No. of Output Channels:2Channels; Accuracy %:0.1%; Supply Voltage Min:9VDC; Supply Voltage Max:30VDC RoHS Compliant: NA
ISOLATING SIGNAL CONDITIONER; Signal Conditioner Input:Current, Voltage; Signal Conditioner Output:Current, Voltage; No. of Output Channels:2Channels; Accuracy %:0.1%; Supply Voltage Min:9VDC; Supply Voltage Max:30VDC; Width:12.6mm RoHS Compliant: NA