Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.41
Output Power | 107mW |
---|---|
No. of Channels | 2 Channel |
Supply Voltage Range | 2V to 5.5V |
Amplifier Case Style | Mini SOIC |
No. of Pins | 8Pins |
Load Impedance | 16ohm |
RoHS Compliant | Yes |
Headphone Amplifier, -40 To 85Deg C | Newark Electronics |
HEADPHONE AMPLIFIER, -40 TO 85DEG C | element14 |
TS482 Series 5.5 V 100 mW Surface Mount Stereo Headphone Amplifier - MSOP-8 | Future Electronics |
Audio Amp Headphone 2-CH Stereo 0.107W Class-AB 8-Pin MSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a TS482IST?
Additional datasheets, footprints and schematics for TS482IST are listed on our Part Details page. You can also find images and similar parts to TS482IST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS482IST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS482IST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS482IST fall under?
The TS482IST is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TS482IST when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS482IST you can contact the distributor directly for product support, shipping queries etc.
Is the TS482IST RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TS482IST have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for TS482IST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS482IST often in real-time on the comparison pages.
What if I can't find stock of TS482IST?
You can fill out our help required form which you can use to request a quote for TS482IST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.