EEPROM

EEPROM stands for electrically erasable programmable read-only memory. It is a non-volatile computer memory used in electronic devices and microcontrollers. The stored information can be easily erased and then reprogrammed. Alternatively known as E2PROM, it is capable of keeping its content even if it’s not powered.

Electrically erasable programmable read-only memory is utilized in circuit boards that store small amounts of data. It also has LTO tape cartridges, which is used for storing location information.

Just like flash memory, EEPROM is a CMOS-based transistor. It has a floating gate, which it uses for holding charge. An electrically erasable programmable read-only memory has a lifespan between 10k and 100k write cycles.

EEPROMs have several functions, the most important of which are for storing programmable data like CD and VCR programming information, consumer products on user information, and digital satellite receiver control data.

In monitors, the two main functions of an EEPROM are:

  1. To allow a switched-on monitor to copy information and data, which the EEPROM stores to a microprocessor
  2. To store the monitor’s current settings so that these won’t be deleted even if the monitor is powered off

Types

There are two types of EEPROM memory: parallel and serial.

  • Parallel EEPROM memory is equipped with an 8-bit-wide bus. It is capable of handling small processor applications memory. It comes with write protect and chip select pins.
  • Serial EEPROM memory is a bit more complicated to manage than a Parallel EEPROM. They do not have as many pins as the Parallel ones. Moreover, the operations need to be completed in a serial manner. Since transferring data has to be done consecutively, they are significantly slower than Parallel EEPROMs.

Serial EEPROMs have five common types: 1-Wire, UNI/O, Microwire, I2C, and SPI.

Another type of EEPROM that is quite popular is flash memory, which is ideal for high density and high speed.

Parts from EEPROM Category

Viewing page 1 of 68
1 to 20 of 1350 parts currently displaying
24FC64-I/SN from Microchip
Microchip

EEPROM, 64KBIT, -40 TO 85DEG C; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V; Supply RoHS Compliant: Yes

25LC1024-E/MF from Microchip
Microchip

EEPROM, 1MBIT, -40 TO 125DEG C; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:DFN; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply Voltage RoHS Compliant: Yes

BR24G01FJ-3GTE2 from Rohm

SERIAL EEPROM, 1KBIT, 400KHZ, SOP-8; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOP; No. of Pins:8Pins; Supply Voltage Min:1.6V; RoHS Compliant: Yes

BR24G04FJ-3GTE2 from Rohm

SERIAL EEPROM, 4KBIT, 400KHZ, SOP-8; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOP; No. of Pins:8Pins; Supply Voltage Min:1.6V; RoHS Compliant: Yes

BR24G04NUX-3TTR from Rohm

SERIAL EEPROM, 4KBIT, 400KHZ, VSON-8; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:VSON; No. of Pins:8Pins; Supply Voltage Min:1.6V; RoHS Compliant: Yes

BR24G08FJ-3GTE2 from Rohm

SERIAL EEPROM, 8KBIT, 400KHZ, SOP-8; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOP; No. of Pins:8Pins; Supply Voltage Min:1.6V; RoHS Compliant: Yes

BR24G16FJ-3GTE2 from Rohm

SERIAL EEPROM, 16KBIT, 400KHZ, SOP-8; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOP; No. of Pins:8Pins; Supply Voltage Min:1.6V; RoHS Compliant: Yes

BR24G1MFJ-3AGTE2 from Rohm

SERIAL EEPROM, 1MBIT, 1MHZ, SOP-8; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOP; No. of Pins:8Pins; Supply Voltage Min:1.7V; SupplyRoHS Compliant: Yes

BR24G128FJ-3AGTE2 from Rohm

SERIAL EEPROM, 128KBIT, 1MHZ, SOP-8; Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOP; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

BR24G128FJ-3GTE2 from Rohm

SERIAL EEPROM, 128KBIT, 1MHZ, SOP-8; Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOP; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

BR24G256FJ-3AGTE2 from Rohm

SERIAL EEPROM, 256KBIT, 1MHZ, SOP-8; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOP; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

BR24G256FJ-3GTE2 from Rohm

SERIAL EEPROM, 256KBIT, 1MHZ, SOP-8; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOP; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

BR24G32FJ-3AGTE2 from Rohm

SERIAL EEPROM, 32KBIT, 1MHZ, SOP-8; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOP; No. of Pins:8Pins; Supply Voltage Min:1.7V; SupplyRoHS Compliant: Yes

BR24G32FJ-3GTE2 from Rohm

SERIAL EEPROM, 32KBIT, 1MHZ, SOP-8; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOP; No. of Pins:8Pins; Supply Voltage Min:1.6V; SupplyRoHS Compliant: Yes

BR24G512FJ-3AGTE2 from Rohm

SERIAL EEPROM, 512KBIT, 1MHZ, SOP-8; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOP; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

BR24G64FJ-3AGTE2 from Rohm

SERIAL EEPROM, 64KBIT, 1MHZ, SOP-8; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOP; No. of Pins:8Pins; Supply Voltage Min:1.7V; SupplyRoHS Compliant: Yes

CAT24C16WI-GT3. from On Semiconductor
On Semiconductor

Memory Interface Type:Serial I2C (2-Wire); Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Clock Frequency:100kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes

CAT24C32HU4I-GT3. from On Semiconductor
On Semiconductor

Memory Interface Type:Serial I2C (2-Wire); Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Clock Frequency:100kHz; Memory Case Style:UDFN; No. of Pins:8Pins; Supply Voltage Min:1.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes

M24C01-RDW6TP from Stmicroelectronics
Stmicroelectronics

EEPROM, 1KBIT, -40 TO 85DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply RoHS Compliant: Yes

M24C02-FMH6TG from Stmicroelectronics
Stmicroelectronics

EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:DFN; No. of Pins:5Pins; Supply Voltage Min:1.7V; Supply RoHS Compliant: Yes

See more parts featured in this category or return to Memory
Viewing page 1 of 68
1 to 20 of 1350 parts currently displaying