TDA7851A Automotive Audio Power Amplifiers by STMicroelectronics

4 x 48 W MOSFET quad bridge power amplifier

Status: Active
Series: TDA7851A
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TDA7851A is a breakthrough MOSFET technology class AB audio power amplifier, designed for high-power car radio. The fully complementary P-Channel/N-Channel output structure allows a rail-to-rail output voltage swing. This, combined with high output current and minimized saturation losses, sets new power references in the car-radio field, with unparalleled distortion performance.

Where to Buy

Prices starting from US$2.99

Distributor Stock
Logo for Farnell
Farnell
from US$2.99
331
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.57
331
in stock
Buy Now
Logo for element14
element14
from US$3.73
331
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
272
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$3.43
-
Buy Now
Logo for Avnet America
Avnet America
from US$3.49
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Features

Multipower BCD technology
High output power capability: 4 x 48 W/4 Ω Max. 4 x 28 W/4 Ω @ 14.4 V, 1 kHz, 10 % 4 x 72 W/2 Ω Max.
4 x 48 W/4 Ω Max.
4 x 28 W/4 Ω @ 14.4 V, 1 kHz, 10 %
4 x 72 W/2 Ω Max.
MOSFET output power stage
Excellent 2 Ω driving capability
Hi-Fi class distortion
Low output noise
Standby function
Mute function
Automute at min. supply voltage detection
Low external component count: Internally fixed gain (26 dB) No external compensation No bootstrap capacitors
Internally fixed gain (26 dB)
No external compensation
No bootstrap capacitors
Protections: Output short circuit to GND, to Vs, across the load Very inductive loads Overrating chip temperature with soft thermal limiter Output DC offset detection Load dump voltage Fortuitous open GND Reversed battery ESD
Output short circuit to GND, to Vs, across the load
Very inductive loads
Overrating chip temperature with soft thermal limiter
Output DC offset detection
Load dump voltage
Fortuitous open GND
Reversed battery
ESD

Alternative Descriptions

Audio Power Amp, Ab, -40 To 105Deg C | Newark Electronics
AUDIO POWER AMP, AB, -40 TO 105DEG C | element14
Audio Amp Speaker 4-CH Stereo 48W Class-AB 27-Pin FLEXIWATT Tube | Avnet Silica
TDA7851A Series 4 x 48 W MOSFET Quad Bridge Power Amplifier - FLEXIWATT-27 | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TDA7851A?

Additional datasheets, footprints and schematics for TDA7851A are listed on our Part Details page. You can also find images and similar parts to TDA7851A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TDA7851A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDA7851A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TDA7851A fall under?

The TDA7851A is listed under Automotive Infotainment and Telematics > Automotive Audio Power Amplifiers > Automotive Class-AB Audio Power Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to TDA7851A when available in the Automotive Class-AB Audio Power Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TDA7851A you can contact the distributor directly for product support, shipping queries etc.

Is the TDA7851A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for TDA7851A have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for TDA7851A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TDA7851A often in real-time on the comparison pages.

What if I can't find stock of TDA7851A?

You can fill out our help required form which you can use to request a quote for TDA7851A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay