Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amplifier Class | AB |
---|---|
No. of Channels | 1 Channel, 1Channels |
Output Power | 14W |
Supply Voltage Range | ± 6V to ± 18V |
Amplifier Case Style | Pentawatt V |
No. of Pins | 5Pins |
Load Impedance | 4ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Amplifer Supply Voltage | ± 6V to ± 18V |
Amplifier Type | Power |
Bandwidth | 140kHz |
Base Number | 2030 |
Device Marking | TDA2030H |
IC Generic Number | 2030 |
Input Offset Voltage Max | 20mV |
Load Impedance Min | 4ohm |
Logic Function Number | 2030 |
No. of Amplifiers | 1Amplifiers |
Operating Temperature Range | -40°C to +150°C |
Operational Amplifier Features | Hi-Fi |
Output Power (Pout) | 14W |
Power Rating RMS | 14W |
Supply Voltage + Nom | 14V |
Supply Voltage Max | 36V |
Supply Voltage Min | 12V |
THD + N | 0.2% @ 12W 4ohm VS=± 14V |
Termination Type | Through Hole |
AMP, AUDIO, 14W, 2030, PENTAWATT-5 | element14 |
Audio Power Amplifier, Ab, 14W, Pentawattv-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a TDA2030H?
Additional datasheets, footprints and schematics for TDA2030H are listed on our Part Details page. You can also find images and similar parts to TDA2030H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDA2030H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDA2030H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDA2030H fall under?
The TDA2030H is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TDA2030H when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDA2030H you can contact the distributor directly for product support, shipping queries etc.
Is the TDA2030H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TDA2030H have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for TDA2030H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDA2030H often in real-time on the comparison pages.
What if I can't find stock of TDA2030H?
You can fill out our help required form which you can use to request a quote for TDA2030H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.