Volatile Digital Potentiometers
Parts from Volatile Digital Potentiometers Category
VOLATILE DIGITAL POTENTIOMETER, FULL REEL; End To End Resistance:10kohm; No. of Pots:-; Control Interface:I2C; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; No. of Pins:6Pins; MSL:-RoHS Compliant: Yes
Volatile Digital Potentiometer, 100 kohm, Single, SPI, Linear, 20%, 1.8 V RoHS Compliant: Yes
Volatile Digital Potentiometer, 5 kohm, Single, SPI, Linear, 20%, 2.7 V RoHS Compliant: Yes
Volatile Digital Potentiometer, 10 kohm, Quad, SPI, Linear, 20%, 2.7 V RoHS Compliant: Yes
DIGITAL POTENTIOMETER, 5KOHM, 128, SIGNAL, SC70-6; End To End Resistance:5kohm; No. of Pots:Single; Control Interface:I2C; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V RoHS Compliant: Yes
DIGITAL POTENTIOMETER 10KOHM, 128, SIGNAL, SC70-6, FULL REEL; End To End Resistance:10kohm; No. of Pots:Single; Control Interface:I2C, Serial; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; No. of Pins:6PinsRoHS Compliant: Yes
DIGITAL POTENTIOMETER, 5KOHM, 128, SIGNAL, SC70-6, FULL REEL; End To End Resistance:5kohm; No. of Pots:Single; Control Interface:I2C, Serial; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; No. of Pins:6Pins RoHS Compliant: Yes
DIGITAL POTENTIOMETER 10KOHM, 128, SIGNAL, SC70-5; End To End Resistance:10kohm; No. of Pots:Single; Control Interface:I2C, Serial; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V RoHS Compliant: Yes
DIGITAL POTENTIOMETER, 5KOHM, 128, SIGNAL, SC70-5; End To End Resistance:5kohm; No. of Pots:Single; Control Interface:I2C, Serial; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V RoHS Compliant: Yes
VOLATILE DIGITAL POTENTIOMETER, FULL REEL; End To End Resistance:100kohm; No. of Pots:Quad; Control Interface:SPI; Track Taper:Linear; Resistance Tolerance:± 2%; Supply Voltage Min:1.7V; Supply Voltage Max:5.5V; No. of Pins:10Pins RoHS Compliant: Yes
Volatile Digital Potentiometer, 10 kohm, Single, Serial, SPI, Linear, 2.7 V RoHS Compliant: Yes
Volatile Digital Potentiometer, 50 kohm, Single, Serial, SPI, Linear, 2.7 V RoHS Compliant: Yes
DIGITAL POTENTIOMETER, 10kohm, 129STEPS, Dual, DIP-14; End To End Resistance:10kohm; No. of Pots:Dual; Control Interface:Serial, SPI; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V RoHS Compliant: Yes
DIGITAL POTENTIOMETER, 5kohm, 257STEPS, Dual, MSOP10; End To End Resistance:5kohm; No. of Pots:Dual; Control Interface:SPI; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V RoHS Compliant: Yes
DIGITAL POTENTIOMETER, 100kohm, 129STEPS, Dual, DIP-14; End To End Resistance:100kohm; No. of Pots:Dual; Control Interface:SPI; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes
DIGITAL POTENTIOMETER, 100 kohm, 129 STEPS, Dual, SOIC; End To End Resistance:100kohm; No. of Pots:Dual; Control Interface:Serial, SPI; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V RoHS Compliant: Yes
DIGITAL POTENTIOMETER, 5kohm, 129STEPS, Dual, DIP-14; End To End Resistance:5kohm; No. of Pots:Dual; Control Interface:SPI; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes
DIGITAL POTENTIOMETER, 5kohm, 129STEPS, Dual, SOIC-14; End To End Resistance:5kohm; No. of Pots:Dual; Control Interface:SPI; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V RoHS Compliant: Yes
DIGITAL POTENTIOMETER, 50kohm, 129STEPS, Dual, DIP-14; End To End Resistance:50kohm; No. of Pots:Dual; Control Interface:SPI; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes
DIGITAL POTENTIOMETER, 50kohm, 129STEPS, Dual, SOIC-14; End To End Resistance:50kohm; No. of Pots:Dual; Control Interface:SPI; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V RoHS Compliant: Yes