Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amplifier Class | AB |
---|---|
No. of Channels | 1 Channel, 1Channels |
Output Power | - |
Supply Voltage Range | ± 2.25V to ± 18V |
Amplifier Case Style | TO-263 |
No. of Pins | 5Pins |
Load Impedance | 32ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2.25V to ± 18V |
Base Number | 49600 |
Operating Temperature Range | -40°C to +85°C |
Output Power (Pout) | -000mW |
Supply Voltage Max | 18V |
Supply Voltage Min | 2.25V |
THD + N | 0.000035% @ 32ohm VS=± 15V |
Termination Type | Surface Mount Device |
Audio Amp single, LME49600TS/NOPB | RS |
IC: operational amplifier | Transfer Multisort Elektronik |
1-channel, 110-MHz, high-fidelity, high-current headphone buffer | Texas Instruments |
Ic, Amp Buffer Aud Hi Fi To-263-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a LME49600TS/NOPB .?
Additional datasheets, footprints and schematics for LME49600TS/NOPB . are listed on our Part Details page. You can also find images and similar parts to LME49600TS/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LME49600TS/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LME49600TS/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LME49600TS/NOPB . fall under?
The LME49600TS/NOPB . is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LME49600TS/NOPB . when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LME49600TS/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LME49600TS/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LME49600TS/NOPB . have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Texas Instruments and Newark Electronics have stock available or on a lead time for LME49600TS/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LME49600TS/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LME49600TS/NOPB .?
You can fill out our help required form which you can use to request a quote for LME49600TS/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.