Interface Bridges
Parts from Interface Bridges Category


USB-UART BRIDGE CONTROLLER, SSOP-28; Bridge Type:USB to UART; Supply Voltage Min:1.71V; Supply Voltage Max:5.5V; Interface Case Style:SSOP; No. of Pins:28Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes

IC, CONTROLLER, SMD; Bridge Type:USB to Serial Port; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:LQFP; No. of Pins:32Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; RoHS Compliant: Yes

DSI TO LVDS BRIDGE, AEC-Q100, HTQFP-64; Bridge Type:DSI to LVDS; Supply Voltage Min:1.65V; Supply Voltage Max:1.95V; Interface Case Style:HTQFP; No. of Pins:64Pins; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

CONTROLLER, SERIAL-TO-USB, 32LQFP; Bridge Type:USB to Serial Port; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:LQFP; No. of Pins:32Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
USB 3.0 TO SATA BRIDGE, HTQFP-64; Bridge Type:USB 3.0 to SATA; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:HTQFP; No. of Pins:64Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes

INTERFACE BRIDGES, EDP TO LVDS, HVQFN-56; Bridge Type:EDP to LVDS; Supply Voltage Min:1.7V; Supply Voltage Max:3.6V; Interface Case Style:HVQFN; No. of Pins:56Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; RoHS Compliant: Yes

I2C-BUS TO SPI BRIDGE, TSSOP-16; Bridge Type:I2C to SPI; Supply Voltage Min:2.4V; Supply Voltage Max:3.6V; Interface Case Style:TSSOP; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:- RoHS Compliant: Yes

IC, 16BIT TRANSCEIVER, TSSOP-48; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; No. of Pins:48Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

USB UART INTERFACE, 32-LQFP; Bridge Type:USB to UART; Supply Voltage Min:4.35V; Supply Voltage Max:5.25V; Interface Case Style:LQFP; No. of Pins:32Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:- RoHS Compliant: Yes

TRAY / USB SUPERSPEED PERIPHERALS ROHS COMPLIANT: YES

USB-UART BRIDGE CONTROLLER, 0 TO 70DEG C ROHS COMPLIANT: YES

USB-I2C/SPI/UART BRIDGE, -40 TO 85DEG C ROHS COMPLIANT: YES

DISPLAYPORT-VGA ADAPTER IC, 0 TO 85DEG C; Bridge Type:Display Port to VGA; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:HVQFN; No. of Pins:48Pins; Operating Temperature Min:0°C; Operating Temperature Max:85°C RoHS Compliant: Yes

EDP TO LVDS BRIDGE, HVQFN-56; Bridge Type:EDP to LVDS; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:HVQFN; No. of Pins:56Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes

EDP TO LVDS BRIDGE, -40 TO 85DEG C; Bridge Type:EDP to LVDS; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:HVQFN; No. of Pins:56Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

USB-ETHERNET BRIDGE, 0 TO 70DEG C; Bridge Type:USB to 10/100 Ethernet; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:QFN-EP; No. of Pins:56Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C RoHS Compliant: Yes

USB-ETHERNET BRIDGE, -40 TO 85DEG C; Bridge Type:USB to 10/100 Ethernet; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:QFN-EP; No. of Pins:56Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°CRoHS Compliant: Yes

PCI-VMEBUS BRIDGE, -40 TO 85DEG C ROHS COMPLIANT: NO

INTERFACE BRIDGE, USB 3.0 TO SATA, HTQFP; Bridge Type:USB 3.0 to SATA; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:HTQFP; No. of Pins:64Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes