Bridge Type | USB to Serial Port |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Interface Case Style | LQFP |
No. of Pins | 32Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3410 |
No. of Ports | 3Ports |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
Ic, Controller, Smd | Newark Electronics |
USB To Serial Port Controller 32-Pin LQFP Tray | Avnet America |
Where can I find additional details, specifications and documents for a TUSB3410VF .?
Additional datasheets, footprints and schematics for TUSB3410VF . are listed on our Part Details page. You can also find images and similar parts to TUSB3410VF . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TUSB3410VF . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TUSB3410VF . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TUSB3410VF . fall under?
The TUSB3410VF . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TUSB3410VF . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TUSB3410VF . you can contact the distributor directly for product support, shipping queries etc.
Is the TUSB3410VF . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TUSB3410VF . have stock available?
There is no stock from authorised distributors for TUSB3410VF ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TUSB3410VF . often in real-time on the comparison pages.
What if I can't find stock of TUSB3410VF .?
You can fill out our help required form which you can use to request a quote for TUSB3410VF . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.