Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.04
|
1,286
in stock
|
Buy Now | |
Newark Electronics
from US$2.39
|
1,286
in stock
|
Buy Now | |
element14
from US$2.03
|
1,209
in stock
|
Buy Now | |
Schukat Electronic
from US$2.24
|
755
in stock
|
Buy Now | |
Chip One Stop
from US$1.80
|
255
in stock
|
Buy Now | |
RS
from US$1.92
|
100
in stock
|
Buy Now | |
Rutronik
from US$4.00
|
-
|
Buy Now | |
Future Electronics
from US$1.81
|
-
|
Buy Now |
Bridge Type | USB to UART |
---|---|
Supply Voltage Min | 1.71V |
Supply Voltage Max | 5.5V |
Interface Case Style | SSOP |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a CY7C65213-28PVXIT?
Additional datasheets, footprints and schematics for CY7C65213-28PVXIT are listed on our Part Details page. You can also find images and similar parts to CY7C65213-28PVXIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY7C65213-28PVXIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY7C65213-28PVXIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY7C65213-28PVXIT fall under?
The CY7C65213-28PVXIT is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to CY7C65213-28PVXIT when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY7C65213-28PVXIT you can contact the distributor directly for product support, shipping queries etc.
Is the CY7C65213-28PVXIT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY7C65213-28PVXIT have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Schukat Electronic and Chip One Stop have stock available or on a lead time for CY7C65213-28PVXIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY7C65213-28PVXIT often in real-time on the comparison pages.
What if I can't find stock of CY7C65213-28PVXIT?
You can fill out our help required form which you can use to request a quote for CY7C65213-28PVXIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.