Status: | Unknown |
---|---|
Series: | FT232 |
RoHS: | Unknown |
Prices starting from US$3.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.66
|
1,955
in stock
|
Buy Now | |
element14
from US$4.17
|
12,539
in stock
|
Buy Now | |
Farnell
from US$3.27
|
12,539
in stock
|
Buy Now | |
Newark Electronics
from US$3.64
|
6,919
in stock
|
Buy Now | |
RS Americas
from US$6.78
|
5,204
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.10
|
487
in stock
|
Buy Now | |
Micros
from US$4.40
|
110
in stock
|
Buy Now |
Bridge Type | USB to UART |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 5.25V |
Interface Case Style | LQFP |
No. of Pins | 32Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | FT232 |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
IC Temperature Range | Commercial |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 3V to 5.25V 4.35V to 5.25V |
IC, USB-TO-UART, SMD, 32LQFP | element14 |
Usb Uart Interface, 32-Lqfp | Newark Electronics |
USB Controller, 3MBd, USB1.1, USB 2.0, 5 V, 32-Pin LQFP, USBmadeEZ-UART Series | FTDI FT232BL-REEL | RS Americas |
USB to serial TTL level UART FT232BL | RS |
IC: interface | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a FT232BL-REEL?
Additional datasheets, footprints and schematics for FT232BL-REEL are listed on our Part Details page. You can also find images and similar parts to FT232BL-REEL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FT232BL-REEL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FT232BL-REEL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FT232BL-REEL fall under?
The FT232BL-REEL is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to FT232BL-REEL when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FT232BL-REEL you can contact the distributor directly for product support, shipping queries etc.
Is the FT232BL-REEL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FT232BL-REEL have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS Americas and RS have stock available or on a lead time for FT232BL-REEL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FT232BL-REEL often in real-time on the comparison pages.
What if I can't find stock of FT232BL-REEL?
You can fill out our help required form which you can use to request a quote for FT232BL-REEL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.