Status: | Active |
---|---|
Series: | LAN9500A |
RoHS: | Compliant |
Microchip's LAN9500 and LAN9500A Hi-Speed USB 2.0 to 10/100 Ethernet controllers provide a high-performance, cost-competitive USB to Ethernet connectivity solution containing an integrated 10/100 Ethernet PHY, Hi-Speed USB 2.0 PHY, Hi-Speed USB 2.0 controller, 10/100 Ethernet MAC, TAP controller, EEPROM controller and FIFO controller in a compact 56-pin QFN package.
The LAN9500/9500A support ±8kV HBM and ±15kV air discharge ESD protection and require only a single 25MHz crystal, which helps to keep BOM costs for external components to a minimum. An external MII and Turbo MII interface provides support for Fast Ethernet, HomePlug® and HomePNA™ (HPNA) functionality.
These devices feature Microchip's proprietary NetDetach™ and UniClock™ technologies. NetDetach allows for up to a 25% reduction in system power by enabling the host CPU to enter a low-power state when Ethernet is inactive. UniClock simplifies the clocking scheme and reduces system BOM costs by using a single 25MHz crystal for both USB and Ethernet connectivity – without the need for additional components when adding USB hubs. Both devices are available in commercial (0° to 70°C) and industrial temperature range (-40° to 85°C) options. Additionally, Microchip's complimentary and confidential LANCheck® and USBCheck™ online design review services are available for customers who have selected our products for their application design-in.*
Prices starting from US$4.36
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$6.08
|
1,883
in stock
|
Buy Now |
![]() |
Microchip Technology
from US$4.36
|
87,000
in stock
|
Buy Now |
![]() |
element14
from US$5.93
|
1,883
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$5.29
|
1,605
in stock
|
Buy Now |
![]() |
Future Electronics
from US$5.29
|
-
|
Buy Now |
![]() |
Avnet America
from US$5.29
|
-
|
Buy Now |
![]() |
EBV Elektronik
-
|
-
|
Buy Now |
![]() |
Avnet Silica
-
|
-
|
Buy Now |
Buy Now |
Single-chip, Hi-Speed USB 2.0 to 10/100 Ethernet controller |
±8kV HBM and ±15kV air discharge ESD protection |
Requires only a single 25MHz crystal |
EEPROM-less design option helps to reduce BOM costs |
Implements reduced power operating modes including enhanced energy detect power-down |
Supports numerous power management features including Wake-On LAN, Magic Packetâ„¢ and Link Status Change |
External MII and Turbo MII (available for speeds up to 200Mbps) |
LAN9500A implements Microchip's proprietary NetDetachâ„¢ technology for lower hardware power consumption |
LAN9500 and LAN9500A are drop-in compatible |
8x8mm, 56-pin QFN package well-suited for compact designs |
Industrial temperature range options available (LAN9500i/9500Ai) |
PC Docking Stations |
Netbooks and Ultra-mobile PCs (UMPCs) |
Mobile Internet Devices (MIDs) |
Digital TVs/Video Recorders/Set-top Boxes |
Network Printers |
Gaming Consoles |
Stand-alone USB to Ethernet Dongles |
Embedded Systems |
Industrial Applications |
Ethernet Bandwidth | 10/100Mbps |
---|---|
Interrupt Pin | No |
Op Voltage | 3.3 |
# Ethernet Ports | Ethernet x1 |
Interface | USB2.0 |
Temp Range Min | -40 |
Temp Range Max | 85 |
# Downstream Ethernet/USB Ports | 0 |
Net Detach | Yes |
Pins | Packaging | 56 | VQFN |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3000) |
User Guides |
---|
EVB-LAN9500A-LC Evaluation Board User's Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1824 |
Shipping Weight (kg) | 0.3 |
Lead Count | 56 |
Package Type | VQFN |
Package Width or Size | 8x8x0.9 |
Soldering Composition | Matte Tin |
Hi-Speed USB 2.0 to 10/100 Ethernet Controller | Microchip Technology |
ETHERNET CONTROLLER, 10/100MBPS, QFN-56 | element14 |
Usb-Ethernet Bridge, -40 To 85Deg C | Newark Electronics |
LAN9500AI Series 3.3 V SMT USB 2.0 to 10/100 Ethernet Controller - QFN-56 | Future Electronics |
Where can I find additional details, specifications and documents for a LAN9500AI-ABZJ-TR?
Additional datasheets, footprints and schematics for LAN9500AI-ABZJ-TR are listed on our Part Details page. You can also find images and similar parts to LAN9500AI-ABZJ-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LAN9500AI-ABZJ-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LAN9500AI-ABZJ-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LAN9500AI-ABZJ-TR fall under?
The LAN9500AI-ABZJ-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to LAN9500AI-ABZJ-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LAN9500AI-ABZJ-TR you can contact the distributor directly for product support, shipping queries etc.
Is the LAN9500AI-ABZJ-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for LAN9500AI-ABZJ-TR have stock available?
Authorised distributors including Microchip Technology, element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for LAN9500AI-ABZJ-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LAN9500AI-ABZJ-TR often in real-time on the comparison pages.
What if I can't find stock of LAN9500AI-ABZJ-TR?
You can fill out our help required form which you can use to request a quote for LAN9500AI-ABZJ-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.