Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.85
|
126
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.80
|
229
in stock
|
Buy Now | |
RS
from US$2.09
|
130
in stock
|
Buy Now | |
Newark Electronics
from US$2.06
|
126
in stock
|
Buy Now | |
element14
from US$1.84
|
126
in stock
|
Buy Now | |
RS Americas
from US$2.09
|
100
in stock
|
Buy Now | |
Future Electronics
from US$2.03
|
50
in stock
|
Buy Now |
Bridge Type | USB to I2C / UART |
---|---|
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Interface Case Style | TSSOP |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
IC: interface | Transfer Multisort Elektronik |
HID-class USB to UART/I2C Bridge IC, TSS | RS |
Interface Bridge, Usb To I2C/Uart, Tssop | Newark Electronics |
INTERFACE BRIDGE, USB TO I2C/UART, TSSOP | element14 |
HID-class USB to UART/I2C Bridge IC, TSSOP28, Tube | FTDI FT260S-U | RS Americas |
HID-class USB to UART/I2C USB 2.0 Bridge Interface IC - TSSOP-28 | Future Electronics |
Where can I find additional details, specifications and documents for a FT260S-U?
Additional datasheets, footprints and schematics for FT260S-U are listed on our Part Details page. You can also find images and similar parts to FT260S-U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FT260S-U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FT260S-U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FT260S-U fall under?
The FT260S-U is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to FT260S-U when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FT260S-U you can contact the distributor directly for product support, shipping queries etc.
Is the FT260S-U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FT260S-U have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for FT260S-U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FT260S-U often in real-time on the comparison pages.
What if I can't find stock of FT260S-U?
You can fill out our help required form which you can use to request a quote for FT260S-U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.