Bridge Type | DSI to LVDS |
---|---|
Supply Voltage Min | 1.65V |
Supply Voltage Max | 1.95V |
Interface Case Style | HTQFP |
No. of Pins | 64Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Auto Sngl Ch MIPI DS I to SnglLink LVDS | Mouser Electronics |
Automotive single-channel MIPI® DSI to single-link LVDS bridge | Texas Instruments |
Where can I find additional details, specifications and documents for a SN65DSI83TPAPRQ1?
Additional datasheets, footprints and schematics for SN65DSI83TPAPRQ1 are listed on our Part Details page. You can also find images and similar parts to SN65DSI83TPAPRQ1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65DSI83TPAPRQ1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65DSI83TPAPRQ1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65DSI83TPAPRQ1 fall under?
The SN65DSI83TPAPRQ1 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN65DSI83TPAPRQ1 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65DSI83TPAPRQ1 you can contact the distributor directly for product support, shipping queries etc.
Is the SN65DSI83TPAPRQ1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN65DSI83TPAPRQ1 have stock available?
Authorised distributors including Mouser Electronics, Arrow Electronics and Texas Instruments have stock available or on a lead time for SN65DSI83TPAPRQ1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65DSI83TPAPRQ1 often in real-time on the comparison pages.
What if I can't find stock of SN65DSI83TPAPRQ1?
You can fill out our help required form which you can use to request a quote for SN65DSI83TPAPRQ1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.