Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.13
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$6.13
|
1,365
in stock
|
Buy Now |
Bridge Type | USB 3.0 to SATA |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Interface Case Style | HTQFP |
No. of Pins | 64Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive 2nd Generation SuperSpeed USB 3.0 to Serial ATA Bridge | Texas Instruments |
Where can I find additional details, specifications and documents for a TUSB9261IPAPQ1?
Additional datasheets, footprints and schematics for TUSB9261IPAPQ1 are listed on our Part Details page. You can also find images and similar parts to TUSB9261IPAPQ1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TUSB9261IPAPQ1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TUSB9261IPAPQ1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TUSB9261IPAPQ1 fall under?
The TUSB9261IPAPQ1 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TUSB9261IPAPQ1 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TUSB9261IPAPQ1 you can contact the distributor directly for product support, shipping queries etc.
Is the TUSB9261IPAPQ1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TUSB9261IPAPQ1 have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TUSB9261IPAPQ1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TUSB9261IPAPQ1 often in real-time on the comparison pages.
What if I can't find stock of TUSB9261IPAPQ1?
You can fill out our help required form which you can use to request a quote for TUSB9261IPAPQ1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.