16 / 32 Bit Microcontrollers - MCU - AVR

Parts from 16 / 32 Bit Microcontrollers - MCU - AVR Category

Viewing page 1 of 3
1 to 20 of 60 parts currently displaying
AT32UC3A1512-AUR from Microchip
Microchip

MCU, 32BIT, AVR, 66MHZ, TQFP-100; Product Range:AVR Family AT32UC3A1 Series Microcontrollers; Architecture:AVR; No. of Bits:32bit; CPU Speed:66MHz; Program Memory Size:512KB; RAM Memory Size:64KB; No. of Pins:100Pins RoHS Compliant: Yes

AT32UC3B1256-Z1UT from Microchip
Microchip

MCU, AVR, 60MHZ, VQFN-48; Product Range:AT32 Family AT32UC3B Series Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:60MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:48Pins; MCU Case Style:VQFN; RoHS Compliant: Yes

AT32UC3C0512C-ALUR from Microchip
Microchip

MCU, 32BIT, AVR, 66MHZ, LQFP-144; Product Range:AVR Family AT32UC3C Series Microcontrollers; Architecture:AVR; No. of Bits:32bit; CPU Speed:66MHz; Program Memory Size:512KB; RAM Memory Size:64KB; No. of Pins:144Pins; MCU Case RoHS Compliant: Yes

AT32UC3A0512-ALUT from Microchip
Microchip

MICROCONTROLLER MCU, 32 BIT, AVR32, 66MHZ, LQFP-144; Product Range:AT32 Family AT32UC3A Series Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:66MHz; Program Memory Size:512KB; RAM Memory Size:64KB RoHS Compliant: Yes

AT32UC3A1512-AUT from Microchip
Microchip

MICROCONTROLLER MCU, 32 BIT, AVR32, 66MHZ, TQFP-100; Product Range:AT32 Family AT32UC3A Series Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:66MHz; Program Memory Size:512KB; RAM Memory Size:64KB RoHS Compliant: Yes

AT32UC3A3256-CTUT from Microchip
Microchip

MICROCONTROLLER MCU, 32 BIT, AVR32, 66MHZ, TFBGA-144; Product Range:AT32 Family AT32UC3A Series Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:66MHz; Program Memory Size:256KB; RAM Memory Size:128KB RoHS Compliant: Yes

AT32UC3C1512C-AUT from Microchip
Microchip

MICROCONTROLLER MCU, 32 BIT, AVR32, 66MHZ, TQFP-100; Product Range:AT32 Family AT32UC3C Series Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:66MHz; Program Memory Size:512KB; RAM Memory Size:64KB; No. of Timers:6RoHS Compliant: Yes

AT32UC3A0128-ALUT from Microchip
Microchip

MICROCONTROLLER MCU, 32 BIT, AVR32, 66MHZ, LQFP-144; Product Range:AT32 Family AT32UC3A Series Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:66MHz; Program Memory Size:128KB; RAM Memory Size:32KB; MSL:- RoHS Compliant: Yes

AT32UC3A1256-AUT from Microchip
Microchip

MICROCONTROLLER MCU, 32 BIT, AVR32, 66MHZ, TQFP-100; Product Range:AT32 Family AT32UC3A Series Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:66MHz; Program Memory Size:256KB; RAM Memory Size:64KB RoHS Compliant: Yes

AT32UC3A3256S-ALUT from Microchip
Microchip

MICROCONTROLLER MCU, 32 BIT, AVR32, 66MHZ, LQFP-144; Product Range:AT32 Family AT32UC3A Series Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:66MHz; Program Memory Size:256KB; RAM Memory Size:128KB RoHS Compliant: Yes

AT32UC3A364-ALUT from Microchip
Microchip

MICROCONTROLLER MCU, 32 BIT, AVR32, 66MHZ, LQFP-144; Product Range:32-Bit AVR Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:66MHz; Program Memory Size:64KB; RAM Memory Size:128KB; No. of Pins:144Pins; MSL:- RoHS Compliant: Yes

AT32UC3B064-Z2UR from Microchip
Microchip

MICROCONTROLLER MCU, 32 BIT, AVR32, 60MHZ, VQFN-64; Product Range:32-Bit AVR Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:60MHz; Program Memory Size:64KB; RAM Memory Size:16KB; No. of Pins:64Pins; MSL:- RoHS Compliant: Yes

AT32AP7000-CTUT from Microchip
Microchip

MICROCONTROLLER MCU, 32 BIT, AVR32, 150MHZ, CTBGA-256; Product Range:AT32 Family AT32AP7000 Series Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:150MHz; Program Memory Size:-; RAM Memory Size:32KB

AT32UC3A0512-ALUR from Microchip
Microchip

MICROCONTROLLER MCU, 32 BIT, AVR32, 66MHZ, LQFP-144; Product Range:AT32 Family AT32UC3A Series Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:66MHz; Program Memory Size:512KB; RAM Memory Size:64KB RoHS Compliant: Yes

AT32UC3A1128-AUR from Microchip
Microchip

MICROCONTROLLER MCU, 32 BIT, AVR32, 66MHZ, TQFP-100; Product Range:32-Bit AVR Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:66MHz; Program Memory Size:128KB; RAM Memory Size:32KB; No. of Pins:100Pins; MSL:- RoHS Compliant: Yes

AT32UC3A1256-AUR from Microchip
Microchip

MICROCONTROLLER MCU, 32 BIT, AVR32, 66MHZ, TQFP-100; Product Range:AT32 Family AT32UC3A Series Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:66MHz; Program Memory Size:256KB; RAM Memory Size:64KB; MSL:- RoHS Compliant: Yes

AT32UC3A1512-AUR from Microchip
Microchip

MICROCONTROLLER MCU, 32 BIT, AVR32, 66MHZ, TQFP-100; Product Range:AT32 Family AT32UC3A Series Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:66MHz; Program Memory Size:512KB; RAM Memory Size:64KB; MSL:- RoHS Compliant: Yes

AT32UC3A3128-CTUT from Microchip
Microchip

MICROCONTROLLER MCU, 32 BIT, AVR32, 66MHZ, TFBGA-144; Product Range:AT32 Family AT32UC3A Series Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:66MHz; Program Memory Size:128KB; RAM Memory Size:128KB; MSL:- RoHS Compliant: Yes

AT32UC3A3128S-CTUT from Microchip
Microchip

MICROCONTROLLER MCU, 32 BIT, AVR32, 66MHZ, TFBGA-144; Product Range:32-Bit AVR Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:66MHz; Program Memory Size:128KB; RAM Memory Size:128KB; No. of Pins:144Pins; MSL:- RoHS Compliant: Yes

AT32UC3A3256S-CTUT from Microchip
Microchip

MICROCONTROLLER MCU, 32 BIT, AVR32, 66MHZ, TFBGA-144; Product Range:32-Bit AVR Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:66MHz; Program Memory Size:256KB; RAM Memory Size:128KB; No. of Pins:144Pins; MSL:- RoHS Compliant: Yes

See more parts featured in this category or return to Microcontrollers - MCU
Viewing page 1 of 3
1 to 20 of 60 parts currently displaying